EN
  • EN
  • DE

AD7843ARU

Part No AD7843ARU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Resolution (Bits) 12 b
Voltage Reference External
Voltage - Supply 2.2V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number AD7843
Standard Package 96 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555107-AD7843ARU
Ultra Librarian 3D Model Ultra Librarian AD7843ARU CAD Model

Description

The AD7843ARU is a highly integrated touch screen digitizer manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This precision touch screen controller is designed to work with four-wire resistive touch panels, providing accurate and reliable touch interface solutions for a wide range of electronic devices.

Key Features

  • 12-bit resolution with a high accuracy of ±2 LSB max
  • On-chip 2.5 V reference voltage (±0.3% max)
  • Single-supply operation: 2.2 V to 5.25 V
  • Direct battery measurement (0 V to 6 V)
  • Touch pressure measurement
  • Low power consumption: 500 μA typical
  • Automatic power-down mode: 1 μA max
  • Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards
  • Extended temperature range: -40°C to +85°C
  • 16-lead TSSOP package

Applications

The AD7843ARU is versatile and can be used in various applications that require precise touch control. It is ideal for:

  • Personal digital assistants (PDAs)
  • Smartphones
  • GPS navigation systems
  • Point-of-sale (POS) machines
  • Portable instruments
  • Touch screen monitors

Performance and Integration

The AD7843ARU offers a highly integrated solution for touch screen management, reducing the need for external components and simplifying the design process for engineers. Its high resolution and accuracy ensure that touch inputs are captured with precision, providing a seamless and responsive user experience. The device's low power consumption and automatic power-down feature make it an excellent choice for battery-powered applications, where power efficiency is critical.

Conclusion

Overall, the AD7843ARU from Analog Devices Inc. stands out as a robust and reliable component for touch screen applications that demand high performance and accuracy. Its ease of integration, coupled with a broad range of features, makes it a go-to choice for designers looking to enhance the touch capabilities of their products.

You May Also Be Interested in

Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Semtech Corporation
Multitouch 15kV ESD protection 4-Wire / 5-Wire Resistive Touchscreen Controller with SPI Interface | IC SCREEN CNTRL 12BIT 14DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0176 $51.2992
41+ $2.4760 $101.5160
63+ $2.3987 $151.1181
87+ $2.3213 $201.9531
112+ $2.2439 $251.3168
150+ $2.0118 $301.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,888 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess