EN
  • EN
  • DE

SX8653IWLTRT

Part No SX8653IWLTRT
Manufacturer Semtech Corporation
Catalog Data Acquisition - Touch Screen Controllers
Description Multitouch 15kV ESD protection 4-Wire / 5-Wire Resistive Touchscreen Controller with SPI Interface | IC SCREEN CNTRL 12BIT 14DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Tape and Reel
Status Obsolete
Touchscreen 4 or 5 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference Internal
Supply Voltage (V) 1.65V ~ 3.7V
Supply Current 105μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1262771-SX8653IWLTRT
Manufacturer Homepage www.semtech.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SX8653IWLTRT CAD Model

Description

The Semtech Corporation SX8653IWLTRT is an integrated circuit that is widely used in electronic devices.

  • Manufacturer: Semtech Corporation
  • Designed for: Touchscreens with 4 or 5 wire resistive interfaces
  • Internal Voltage Reference: Yes
  • Resolution: 12 bits
  • Interface: SPI
  • Supply Current: 105μA
  • Package: 14-DFN (4x3)
  • Status: Obsolete
  • Temperature Range: -40°C to 85°C
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 3,000
  • MSL Level: 1 (Unlimited)
  • Supply Voltage Range: 1.65V to 3.7V

You May Also Be Interested in

Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $26.3910
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess