EN
  • EN
  • DE

ADG732BSUZ

Part No ADG732BSUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 32X1 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Circuits 1
Max On Resistance 5.5 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Dual Supply Voltage(V±) ±2.5V
-3db Bandwidth 18MHz
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 13pF, 275pF
Max Leakage Current (IS off) 250pA
Crosstalk -72dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 48-TQFP (7x7)
Win Source Part Number 077493-ADG732BSUZ
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Audio, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian ADG732BSUZ CAD Model

Description

Product Overview: ADG732BSUZ by Analog Devices Inc.

The ADG732BSUZ is a high-performance, 32-channel multiplexer chip produced by Analog Devices Inc., a leader in the semiconductor industry. This component is designed for precision data acquisition systems and analog signal routing applications, where low on-resistance, low crosstalk, and high switching speeds are essential.

Key Features

  • Channel Configuration: The ADG732BSUZ boasts a 32-to-1 single-ended channel configuration, providing a wide range of options for signal routing in complex systems.
  • Low On-Resistance: Featuring a typical on-resistance of just 2.5 ohms, this multiplexer ensures minimal signal attenuation and distortion, making it ideal for precise measurement and control applications.
  • Low Crosstalk: With its superior isolation between channels, the device minimizes signal interference, thus preserving signal integrity across multiple channels.
  • High-Speed Switching: The ADG732BSUZ is capable of fast transition times, supporting high-speed data acquisition and processing.
  • Voltage Range: The multiplexer operates with a dual power supply ranging from ±2.7V to ±5.5V or a single supply from 2.7V to 5.5V, offering flexibility in various power environments.
  • Serial Interface: It comes with a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, enabling easy integration with microcontrollers and digital signal processors.
  • Package: The device is available in a compact 48-lead LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.
  • Temperature Range: It is operational over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The ADG732BSUZ is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Automatic test equipment
  • Robotics
  • Process control systems
  • Battery-powered systems
  • Communication systems

With its robust design and high functionality, the ADG732BSUZ from Analog Devices Inc. is a top choice for engineers and designers looking for a reliable multiplexer solution that can handle multiple analog signals with precision and ease.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7594 $71.2782
5+ $22.2557 $111.2785
7+ $21.5038 $150.5266
10+ $20.0000 $200.0000
13+ $19.2482 $250.2266
17+ $18.4963 $314.4371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,693 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess