EN
  • EN
  • DE

STMPE811QTR

Part No STMPE811QTR
Manufacturer STMicroelectronics
Catalog Data Acquisition - Touch Screen Controllers
Description IC TSC I/O EXPAND 8B 16QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference Internal
Supply Voltage - Operating 1.8 V to 3.3 V
Operating Supply Current 500nA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 031428-STMPE811QTR
Family Name STMPE811
Introduction Date July 24, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STMPE811QTR CAD Model

Description

STMPE811QTR Touch Screen Controller Overview

The STMPE811QTR from STMicroelectronics is a versatile and feature-rich touch screen controller designed to enhance interactive interfaces for various applications. This advanced controller integrates touch sensing and data processing capabilities, making it an ideal choice for implementing touch-based user interfaces in embedded systems.

Key Features

  • Capacitive Touch Sensing: The STMPE811QTR supports capacitive touch screen panels, which allows for precise and responsive touch detection. This feature enables the creation of intuitive and user-friendly interfaces.
  • 8-bit GPIO Expander: With its integrated GPIO expander, the controller provides additional I/O options, which can be used for interfacing with other components or for additional control functionalities within the system.
  • Highly Configurable: The device offers a range of configuration options, including sensitivity adjustments and calibration settings, to ensure optimal performance across various touch panel types and sizes.
  • I2C Interface: Communication with the main processor is facilitated through an I2C interface, ensuring easy integration with a wide range of microcontrollers and processors.
  • Low Power Consumption: Designed with power efficiency in mind, the STMPE811QTR is suitable for battery-powered devices, as it helps to extend operational time by minimizing power usage.
  • Advanced Features: The controller includes features such as gesture recognition and multiple touch detection, allowing for more sophisticated user interactions.

Applications

The STMPE811QTR is a versatile component that can be used in a variety of applications where touch screen functionality is required. It is commonly found in:

  • Smart home appliances
  • Personal electronics such as tablets and handheld gaming devices
  • Industrial controls and automation systems
  • Medical devices and healthcare equipment
  • Automotive infotainment systems

With its robust feature set and flexible design, the STMPE811QTR touch screen controller from STMicroelectronics is a top choice for developers looking to create sophisticated and user-friendly touch interfaces in their products.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
Lowest to $3.7766

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9333 $52.7994
42+ $2.4069 $101.0898
65+ $2.3316 $151.5540
89+ $2.2564 $200.8196
115+ $2.1812 $250.8380
154+ $1.9556 $301.1624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,406 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess