EN
  • EN
  • DE

SSM2315-EVALZ

Part No SSM2315-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL SSM2315 / SSM2315 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 4.28W x 1 @ 3 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part SSM2315
Supplied Contents Board(s)
Win Source Part Number 794544-SSM2315-EVALZ
Popularity Medium
Supply and Demand Status Balance
Family Name SSM2315
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SSM2315-EVALZ CAD Model

Description

The SSM2315-EVALZ evaluation board, designed and manufactured by Analog Devices Inc., is a comprehensive platform for testing and evaluating the capabilities of the SSM2315, a fully integrated, high-efficiency, Class-D audio amplifier. This product is specifically tailored for those seeking a convenient and effective way to explore the features of the SSM2315 amplifier in various audio applications.

Key Features

  • Plug-and-Play: The evaluation board is designed for ease of use, allowing users to quickly set up and begin testing the SSM2315 with minimal additional components required.
  • High-Efficiency: Utilizing Class-D amplifier technology, the SSM2315 offers efficient power conversion, which results in reduced heat dissipation and extended battery life in portable applications.
  • Robust Audio Performance: The SSM2315 delivers high-quality audio performance with low distortion and noise, making it ideal for a wide range of audio applications.
  • Flexible Power Supply Options: The board can be powered through various supply voltages, accommodating different system requirements.
  • Onboard Volume Control: Users can easily adjust the volume with an onboard potentiometer, providing a hands-on experience with the amplifier's volume control capabilities.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation, including a user guide, schematics, and application notes, to facilitate the evaluation process.

Applications

The SSM2315-EVALZ is versatile and can be used in a multitude of applications where high-quality audio amplification is needed. These include:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Docking stations
  • Home and professional audio systems

With its user-friendly interface and comprehensive support materials, the SSM2315-EVALZ evaluation board is an excellent tool for designers, engineers, and hobbyists looking to thoroughly test the SSM2315 amplifier's performance and integrate it into their audio projects. Analog Devices Inc. ensures that customers have the resources and support needed to make the most of this versatile evaluation platform.

You May Also Be Interested in

STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess