EN
  • EN
  • DE

MTCH6301-I/ML

Part No MTCH6301-I/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Touchscreen 2 Wire Capacitive
Interface I2C
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Supply Current 19mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 1228109-MTCH6301-I/ML
Manufacturer Homepage www.microchip.com
Family Name MTCH6301
Introduction Date November 01, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTCH6301-I/ML CAD Model

Description

Product Overview: MTCH6301-I/ML by Microchip Technology

The MTCH6301-I/ML is a sophisticated touch controller integrated circuit (IC) designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This IC is part of Microchip's extensive range of touch sensing solutions that are engineered to provide highly responsive and reliable user interfaces for a variety of applications.

Key Features

  • Advanced Touch Sensing: The MTCH6301-I/ML utilizes Microchip's proprietary technology to deliver high-performance touch sensing capabilities. It supports up to 15 touch channels, enabling it to drive complex touch panels with multiple touch points.
  • Gesture Recognition: This controller is capable of recognizing a range of gestures, enhancing the user experience by allowing for intuitive interaction with devices.
  • Low Power Consumption: Designed for efficiency, the MTCH6301-I/ML operates with low power consumption, making it suitable for battery-powered applications.
  • Communication Interface: It comes with an I2C communication interface, ensuring easy integration with most microcontrollers and processors.
  • Package: The IC is available in a 28-pin QFN (Quad-Flat No-leads) package, designated by the ML suffix in its part number, providing a compact footprint for space-constrained designs.

Applications

The MTCH6301-I/ML is versatile in its applications and can be used in a wide array of products, including:

  • Consumer Electronics (Smartphones, Tablets, Remote Controls)
  • Home Automation Systems (Thermostats, Security Panels)
  • Automotive Interfaces (Infotainment Systems, Navigation)
  • Industrial Controls (Touch Panels, Operator Interfaces)

Technical Specifications

For designers and engineers, the MTCH6301-I/ML provides a robust set of technical specifications that ensure seamless integration and performance:

  • Operating Voltage Range: 2.5V to 3.6V
  • Temperature Range: -40°C to +85°C
  • Robust against EMI and water effects

In summary, the MTCH6301-I/ML from Microchip Technology is a state-of-the-art touch controller that offers advanced features for creating interactive and user-friendly interfaces. Its low power consumption, gesture recognition, and versatility in applications make it an ideal choice for designers looking to enhance the touch capabilities of their products.

You May Also Be Interested in

Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Texas Instruments
Lowest to $3.7766
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess