EN
  • EN
  • DE

STMPE610QTR

Part No STMPE610QTR
Manufacturer STMicroelectronics
Catalog Data Acquisition - Touch Screen Controllers
Description Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 088954-STMPE610QTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STMPE610
Introduction Date October 04, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STMPE610QTR CAD Model

Description

STMPE610QTR Touch Screen Controller by STMicroelectronics

The STMPE610QTR from STMicroelectronics is a highly sophisticated touch screen controller designed to deliver an exceptional user interface experience. This advanced component is specifically engineered for small and medium-sized TFT displays. The STMPE610QTR is part of STMicroelectronics' STMPE series, which is known for its high performance and reliability in touch screen management applications.

At the core of the STMPE610QTR lies a resistive touch screen controller which supports up to 4-wire resistive panels, providing precise and accurate touch detection. This allows for the implementation of advanced features such as pressure sensing and complex gesture recognition, enhancing the functionality of the touch screen interface.

The controller is equipped with a 12-bit data conversion capability that ensures a high level of precision in touch location detection. This high-resolution conversion translates into smooth and responsive touch events, which is critical for creating intuitive and user-friendly interfaces. The STMPE610QTR also boasts an impressive sampling rate, which minimizes latency and provides a seamless touch experience.

One of the key advantages of the STMPE610QTR is its I2C interface, which simplifies the integration with a host processor. This standard communication protocol is widely used in the industry and allows for easy setup and configuration. Additionally, the controller includes a variety of configurable GPIOs (General Purpose Input/Output), which provide added flexibility and control options for peripheral devices.

The STMPE610QTR is designed with power efficiency in mind. Its low power consumption makes it an ideal choice for battery-powered devices, where extending operational life is of paramount importance. Furthermore, the controller features an advanced power-saving mode that significantly reduces power usage when the touch panel is inactive, without compromising responsiveness when the screen is touched again.

Manufactured in a compact QFN package, the STMPE610QTR is suitable for space-constrained applications. Its robust design ensures reliable operation across a wide temperature range, making it suitable for a diverse array of products, from consumer electronics to industrial control panels. With its combination of performance, efficiency, and versatility, the STMPE610QTR stands out as a top-tier solution for any touch screen application.

You May Also Be Interested in

Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.6000 $105.6000
2+ $102.3000 $204.6000
3+ $99.0001 $297.0003
4+ $95.7000 $382.8000
5+ $85.8000 $429.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess