EN
  • EN
  • DE

MAX11800ETC+T

Part No MAX11800ETC+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CTLR 12-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Operating Supply Voltage 1.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-WQFN Exposed Pad
Manufacturer Package 12-TQFN (4x4)
Win Source Part Number 701016-MAX11800ETC+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX11800
Introduction Date January 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX11800ETC+T CAD Model

Description

The MAX11800ETC+T from Maxim Integrated is a state-of-the-art touch screen controller designed to deliver high performance and reliability for a wide range of interactive applications. This advanced component is an ideal solution for adding touch screen functionality to consumer electronics, automotive infotainment systems, portable devices, and industrial controls.

Key Features

  • Highly Integrated: The MAX11800ETC+T integrates a 12-bit SAR ADC, making it capable of precise touch detection. Its on-chip processor efficiently translates touch inputs into digital data with minimal external components required.
  • Multi-Touch Support: It supports multi-touch capability, allowing users to execute complex gestures and commands with ease.
  • Low Power Consumption: Designed with power efficiency in mind, it operates in low-power modes to extend battery life in portable applications.
  • Flexible Interface: The device offers a versatile I²C interface for communication with a host processor, ensuring easy integration into existing designs.

Performance Specifications

  • Resolution: The controller provides a high-resolution 12-bit analog-to-digital conversion for precise touch location sensing.
  • Sample Rate: It delivers a fast sample rate, ensuring responsive touch interactions.
  • Operating Voltage: The MAX11800ETC+T operates over a wide voltage range, accommodating various power supply requirements.

Applications

  • Smartphones and Tablets
  • Automotive Touch Screens
  • Portable Media Players
  • GPS Navigation Systems
  • Industrial Control Panels

The MAX11800ETC+T is available in a compact, lead-free, 12-pin TQFN package, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh environments. With Maxim Integrated's commitment to quality, the MAX11800ETC+T touch screen controller is an excellent choice for designers looking to enhance the user interface experience in their products.

You May Also Be Interested in

STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess