EN
  • EN
  • DE

LT3462AES6#TR

Part No LT3462AES6#TR
Manufacturer Analog Devices Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828527-LT3462AES6#TR
Ultra Librarian 3D Model Ultra Librarian LT3462AES6#TR CAD Model

Description

Introducing the LT3462AES6#TR from Analog Devices Inc.

The LT3462AES6#TR is a high-performance, compact DC/DC converter designed by Analog Devices Inc., a leader in the manufacture of high-quality integrated circuits. This step-up (boost) converter is specifically engineered to meet the needs of applications requiring efficient voltage conversion from a lower voltage source to a higher voltage output. The device is housed in a small TSOT-23 package, making it an excellent choice for space-constrained applications.

Key Features:

  • Adjustable Output Voltage: The LT3462AES6#TR allows users to set the output voltage to their desired level, providing flexibility for various design requirements.
  • Integrated 1.3A Power Switch: With an internal 1.3A power switch, the converter can deliver a high level of power for its size, making it suitable for a wide range of applications.
  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.5V to 16V, accommodating multiple power sources including single-cell lithium-ion batteries.
  • High Efficiency: The converter is designed for high efficiency, which is critical for battery-powered and portable applications where power conservation is paramount.
  • Fixed Frequency Operation: Operating at a fixed frequency, the LT3462AES6#TR minimizes noise and interference, making it ideal for noise-sensitive applications.
  • Low Shutdown Current: The shutdown feature reduces the current consumption to a mere 1µA, providing an effective way to conserve battery life when the device is not in use.

Applications:

The versatility of the LT3462AES6#TR makes it suitable for a broad range of applications, including but not limited to:

  • Portable Electronics
  • Medical Devices
  • Wireless Transmitters
  • GPS Devices
  • Power LED Drivers
  • Handheld Instruments

The LT3462AES6#TR from Analog Devices Inc. is a robust and reliable solution for designers looking to enhance their power management systems with a compact, efficient, and versatile boost converter. Whether for industrial, medical, or consumer applications, this component ensures performance and reliability in a small form factor.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3480 $56.7400
11+ $9.3112 $102.4232
17+ $9.0202 $153.3434
23+ $8.7293 $200.7739
30+ $8.4383 $253.1490
40+ $7.5654 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,916 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess