EN
  • EN
  • DE

AD5822BCBZ-REEL

Part No AD5822BCBZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Filters 1
Base Product Number AD5822
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 993433-AD5822BCBZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD5822BCBZ-REEL CAD Model

Description

Product Overview: AD5822BCBZ-REEL

The AD5822BCBZ-REEL is a precision device from Analog Devices Inc., designed to meet the demanding requirements of advanced imaging systems. This product is part of a high-performance family of integrated circuits that are tailored for autofocus (AF) actuator control in smartphone cameras, digital still cameras (DSCs), and other camera-enabled devices.

Key Features

  • High Precision: The AD5822BCBZ-REEL features a 10-bit resolution that ensures precise control over the positioning of the lens, allowing for sharp and clear images.
  • Low Power Consumption: Designed for battery-operated devices, it operates efficiently with minimal power draw, extending the battery life of portable devices.
  • Compact Packaging: Available in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), it is ideal for space-constrained applications.
  • I²C Interface: The device includes a two-wire I²C serial interface, which simplifies the integration into existing digital control architectures.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for use in diverse environmental conditions.

Applications

The AD5822BCBZ-REEL is versatile and can be used in a variety of applications where precise actuator control is essential. Its primary application is in autofocus mechanisms of portable imaging devices. Additionally, it can be employed in other optical control systems where size, power efficiency, and accuracy are critical parameters.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD5822BCBZ-REEL is no exception. It is manufactured to the highest standards to ensure reliable performance and longevity in the field. The product is provided in a reel format, facilitating efficient handling and assembly during the manufacturing process.

Conclusion

The AD5822BCBZ-REEL from Analog Devices Inc. stands out as an exceptional solution for autofocus applications in compact imaging devices. Its integration of precision, power efficiency, and compact size make it an ideal choice for manufacturers looking to enhance the performance and user experience of their camera products.

You May Also Be Interested in

Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC
Lowest to $71.6418
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP
Need more? Email Us
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Linear Technology
Linear Phase, DC Accurate, Tunable, 10th Order Lowpass Filter | IC FILTER 300KHZ LINEAR PH 8SOIC
Lowest to $24.2700
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $49.0909

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess