Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Universal, Continuous-Time
Frequency - Cutoff or Center 150kHz
Number of Filters 4
Filter Order 8th
Supply Voltage - Operating 4.75 V to 10.5 V, ±4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 137930-LTC1562AIG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1562AIG#PBF CAD Model

Description

The LTC1562AIG#PBF is an innovative active RC filter building block from Linear Technology, designed to offer a high degree of flexibility and performance in creating various filter types. This versatile component is a key solution for designers looking to implement sophisticated filtering functions without the complexity and space requirements of discrete designs.

Features and Benefits

  • Highly Configurable: The LTC1562AIG#PBF can be configured to create lowpass, highpass, bandpass, or notch filters, making it suitable for a wide range of applications.
  • Low Noise: With its low noise characteristics, this component ensures that signal integrity is maintained, providing cleaner outputs for sensitive electronics.
  • Wide Frequency Range: The device is capable of operating over a broad frequency range, allowing for use in various systems from audio to data communications.
  • Low Distortion: The LTC1562AIG#PBF boasts low distortion figures, which is critical for high-fidelity audio applications and precision instrumentation.
  • Single or Dual Supply Operation: It can be powered by a single supply voltage or a dual supply, offering flexibility in different circuit topologies.

Applications

The LTC1562AIG#PBF is ideal for a multitude of applications, including but not limited to:

  • Telecommunications: Filters for data and voice signals
  • Audio Processing: High-quality sound systems and equalizers
  • Instrumentation: Signal conditioning in measurement devices
  • Medical Electronics: Filtering for diagnostic equipment
  • Industrial Controls: Noise reduction in control systems

Quality and Reliability

Housed in a 20-lead SSOP package, the LTC1562AIG#PBF is designed for robust performance in a variety of environmental conditions. Linear Technology ensures that this product meets high-quality standards, providing reliability for critical and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
16 TO 32 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8432ACPZ-R5
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8DIP
Lowest to $9.0276
ECAD model for MAX7426CPA+
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $1.3639
ECAD model for MAX7413EUA+
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Lowest to $219.7896
ECAD model for ADMV8420ACPZ
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX7408EPA+
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7411EUA+
Analog Devices Inc.
1250 TO 2600 MHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8526ACCZ
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7404CSA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX294CSA+

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.9818 $109.9636
3+ $45.1134 $135.3402
4+ $43.7035 $174.8140
6+ $42.2938 $253.7628
7+ $40.8839 $286.1873
10+ $36.6546 $366.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,930 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention