EN
  • EN
  • DE

F5QA710M0M2AY-J

Part No F5QA710M0M2AY-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 710MHZ 5SMD / 710MHz Frequency CDMA, WCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 1.3dB 12MHz Bandwidth 5-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Taiyo Yuden
Series F5
Package Tape & Reel (TR)
Frequency - Center 710MHz
Bandwidth 12MHz
Insertion Loss 1.3dB
Applications CDMA, WCDMA, LTE
Mounting SMD (SMT)
Package / Case 5-SMD, No Lead
Height (Max) 0.020" (0.50mm)
Dimension 0.043" L x 0.035" W (1.10mm x 0.90mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Other Names F5QA710M0M2AYJ,PJ F5QA710M0M2AY-J
Standard Package 5,000
Win Source Part Number 985815-F5QA710M0M2AY-J
Ultra Librarian 3D Model Ultra Librarian F5QA710M0M2AY-J CAD Model

Description

The Taiyo Yuden F5QA710M0M2AY-J is an electronic component from the F5 series, which is designed for CDMA, WCDMA, and LTE applications. It is a SAW filter with a frequency center of 710MHz and a bandwidth of 12MHz.

  • Series: F5
  • Applications: CDMA, WCDMA, and LTE
  • Component Type: SAW Filter
  • Frequency Center: 710MHz
  • Bandwidth: 12MHz
  • Insertion Loss: 1.3dB
  • Height: 0.020" (0.50mm)
  • Mounting: Surface Mounted
  • Package: Tape and Reel
  • Pieces per Package: 5000
  • Win Source Part Number: 985815-F5QA710M0M2AY-J

You May Also Be Interested in

Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess