EN
  • EN
  • DE

AD8561AR-REEL7

Part No AD8561AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP 7NS ULTRA-FAST 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type CMOS, Complementary, TTL
Supply Voltage - Operating 3 V to 10 V, ±1.5 V to 5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Quiescent (Max) 6mA, 3.3mA, 5.5mA
CMRR, PSRR (Typ) 85dB CMRR, 65dB PSRR
Propagation Delay (Max) 9.8ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 125112-AD8561AR-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8561AR-REEL7 CAD Model

Description

Product Overview: AD8561AR-REEL7

The AD8561AR-REEL7 is a high-speed, single-supply comparator manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to deliver fast response times and high accuracy, making it an ideal choice for a wide range of applications, including time-critical signal processing, zero-crossing detectors, and high-speed triggers.

Key Features

  • Fast Propagation Delay: The AD8561AR-REEL7 boasts an impressive propagation delay of just 7 ns, ensuring rapid response to input signal changes.
  • Single +5 V Supply: Operating on a single +5 V power supply, this comparator simplifies power management in systems where maintaining multiple supply voltages can be cumbersome.
  • High Voltage Gain: With a high voltage gain of 200 mV, the AD8561AR-REEL7 provides a robust output for each input signal change, enhancing signal integrity.
  • Low Input Offset Voltage: The device features a low input offset voltage, which minimizes error and improves the accuracy of the comparison.
  • Latch Function: Equipped with a latch function, the comparator allows users to control the output and hold it stable when required, which is essential for precise timing applications.

Applications

The versatility of the AD8561AR-REEL7 extends to a variety of applications where speed and accuracy are paramount. These include:

  • High-speed data acquisition systems
  • Pulse and square wave generation
  • Window comparators
  • Line receivers
  • IR receivers

Packaging and Quality

The "REEL7" suffix in the product name indicates that the AD8561AR-REEL7 is supplied in a tape and reel packaging, which is suitable for automated assembly processes and mass production. Analog Devices Inc. is committed to providing high-quality products, and this comparator is no exception, with rigorous testing and quality assurance measures in place to ensure reliability and performance.

Conclusion

In conclusion, the AD8561AR-REEL7 from Analog Devices Inc. is a top-tier comparator that offers speed, efficiency, and precision. Its fast propagation delay, single-supply operation, and additional features like the latch function make it a valuable component for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6500 $51.1500
23+ $4.3500 $100.0500
36+ $4.2000 $151.2000
52+ $3.9000 $202.8000
67+ $3.7500 $251.2500
84+ $3.6000 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess