EN
  • EN
  • DE

LTC1164CSW#TRPBF

Part No LTC1164CSW#TRPBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER BUILDING BLOCK 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 4
Filter Order 8th
Supply Voltage - Operating ±2.37 V to 8 V
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 137265-LTC1164CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1164CSW#TRPBF CAD Model

Description

Product Overview: LTC1164CSW#TRPBF

The LTC1164CSW#TRPBF is a high-performance, low noise, 8th order lowpass filter manufactured by Linear Technology, now part of Analog Devices. This filter is designed to provide optimal filtering solutions for a variety of signal processing applications. It is particularly well-suited for anti-aliasing and post-DAC filtering, noise reduction, data acquisition systems, and various other applications requiring precise signal conditioning.

Key Features

  • Filter Type: The LTC1164CSW#TRPBF is an 8th order lowpass filter with a Butterworth response, ensuring maximally flat passband without ripple, which is ideal for applications requiring a smooth frequency response.
  • Clock-Tunable: The cut-off frequency of the filter is clock-tunable, which allows for a wide range of frequency settings. This flexibility makes it a versatile component for different design needs.
  • Low Noise: The device features low noise performance, which minimizes the introduction of unwanted signals into the system, ensuring a clean and accurate output.
  • Single Supply Operation: It operates from a single 5V supply, simplifying power supply design and making it easy to integrate into various systems.
  • Surface Mount Package: Packaged in a 16-lead SW surface mount package, the LTC1164CSW#TRPBF is suitable for compact and space-constrained applications.
  • Temperature Range: The device is operational over a temperature range of 0°C to 70°C, accommodating most commercial application environments.

Applications

The LTC1164CSW#TRPBF is versatile and can be used in a wide range of applications, including:

  • Anti-aliasing for ADCs
  • Post-DAC filtering
  • Signal conditioning in data acquisition systems
  • Audio processing
  • Test and measurement equipment
  • Communications systems

This Linear Technology filter combines ease of use with high-performance specifications, making it a reliable choice for engineers and designers looking to improve their signal processing capabilities. Its tunability and low noise characteristics ensure that it can adapt to various scenarios while providing clean, accurate filtering for high-quality signal output.

You May Also Be Interested in

Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.5955
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $23.0637
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Linear Technology
IC FILTER LP RC 4TH ORDER 16SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess