EN
  • EN
  • DE

MAX268AENG

Part No MAX268AENG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Band Pass
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX268
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212789-MAX268AENG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX268AENG CAD Model

Description

Introducing the MAX268AENG from Maxim Integrated

The MAX268AENG is a versatile and high-performance filter component designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This monolithic, CMOS, continuous-time filter is an ideal choice for a wide range of applications that require precise and reliable signal processing.

Key Features

  • Flexibility: The MAX268AENG offers a programmable frequency range, which allows users to customize the filter to meet the specific requirements of their application. This feature is particularly useful in adaptive systems where the filter characteristics need to be dynamically adjusted.
  • Dual Filter Function: It contains two independent filter blocks, each configurable as a low-pass or high-pass filter. This dual functionality enables the implementation of band-pass or band-reject filters as well, providing designers with a versatile tool for signal conditioning.
  • High Precision: With its precise filter characteristics, the MAX268AENG ensures the integrity of the signal is maintained, making it suitable for high-precision applications such as instrumentation, data acquisition, and communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, which is critical for battery-powered and portable devices.
  • Robust Design: The MAX268AENG is engineered to perform reliably in harsh conditions, making it a robust choice for industrial and automotive applications.

Applications

The MAX268AENG's versatility makes it suitable for a variety of applications, including:

  • Audio processing
  • Signal conditioning for data converters
  • Anti-aliasing filters
  • Waveform generation
  • Telecommunications
  • Medical equipment

With its combination of flexibility, precision, and low power consumption, the MAX268AENG from Maxim Integrated stands out as a top choice for engineers and designers looking to incorporate a reliable filter into their electronic designs. Whether for audio applications, medical devices, or complex telecommunications systems, this filter provides the performance and adaptability needed to meet the most demanding signal processing requirements.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC
Lowest to $71.6418
Linear Technology
Linear Phase, DC Accurate, Low Power, 10th Order Lowpass Filter | IC FILTER 64KHZ LINEAR PHS 8SOIC
Lowest to $13.0565
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $20.6269
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $35.0522
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess