Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 5th
Supply Voltage - Operating ±2.37 V to 8 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 128576-LTC1063CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1063CSW#PBF CAD Model

Description

Product Overview: LTC1063CSW#PBF

The LTC1063CSW#PBF from Linear Technology is a high-performance, low-pass filter that offers a unique combination of features designed to meet the rigorous demands of advanced signal processing applications. This product stands out for its precision filtering capabilities, which are essential in a wide range of electronic devices, from medical instruments to communication systems.

Key Features

  • Fifth Order Low Pass Filter: The LTC1063 provides a fifth-order Chebyshev filter response without the need for any external components, simplifying design and reducing board space requirements.
  • Single Supply Operation: Operating from a single 5V supply, this filter is ideal for low-power systems and portable applications, minimizing the need for complex power supply designs.
  • Low Noise and Distortion: With its low noise and distortion characteristics, the LTC1063 ensures high-fidelity signal processing, making it suitable for high-quality audio and instrumentation.
  • Clock-Tunable Cut-off Frequency: The cut-off frequency is tunable by an external clock or can be set by an internal clock, providing flexibility in filter design and allowing for easy integration into a variety of systems.
  • Fully Differential Inputs and Outputs: Differential inputs and outputs provide improved noise immunity and allow for easy interfacing with other analog components.
  • Surface-Mount Package: The LTC1063CSW#PBF comes in a 16-pin surface-mount package, compatible with modern PCB assembly techniques and suitable for space-constrained applications.

Applications

The LTC1063CSW#PBF is versatile and can be used in multiple applications where precise filtering is critical. It is ideal for anti-aliasing before A/D conversion, noise reduction in communication systems, and signal conditioning in data acquisition systems. Its high performance also makes it suitable for audio processing, where maintaining signal integrity is paramount.

Conclusion

Linear Technology's LTC1063CSW#PBF is a robust, high-quality low-pass filter that offers ease of use and exceptional performance. Its integration-friendly design and flexible operation make it a top choice for engineers looking for reliable signal processing components.

You May Also Be Interested in

Maxim Integrated
IC FILTER 45KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7423CUA+
Analog Devices Inc.
16 TO 32 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8432ACPZ-R5
Maxim Integrated
IC FILTER LOWPASS 8TH 8-SOIC
Need more? Email Us
ECAD model for MAX294ESA+
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Lowest to $219.7896
ECAD model for ADMV8420ACPZ
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX7408EPA+
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7426CUA+T
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX297CSA+
Maxim Integrated
IC FILTER 57KHZ BAND PASS 24DIP
Lowest to $39.1622
ECAD model for MAX267BENG+
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7403CSA+

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.5132 $91.0264
3+ $37.3441 $112.0323
5+ $36.1771 $180.8855
6+ $35.0101 $210.0606
8+ $33.8431 $270.7448
10+ $30.3421 $303.4210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,960 pieces
MOQ: 2 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention