Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Status Active
Output I2C
Resolution (Bits) 16 b
Features Gain Control, Interrupt, Sleep Mode
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Supply (Max) 330μA @ 3V
Temperature Range - Operating -30°C to 70°C
Dimension 6-SMD Module
Win Source Part Number 1106451-TCS34725FN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 3,500
Family Name TCS3472
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TCS34725FN CAD Model

Description

This electronic component is a sensor/transducer manufactured by ams with a Win Source Part Number of 1106451-TCS34725FN.

  • Resolution: 16-bit
  • Output: I2C
  • Current Supply: 330μA @ 3V
  • Operating Temperature: -30 to 70 degrees Celsius
  • Dimension: 6-SMD module
  • Supply Voltage: 2.7V to 3.6V
  • ECCN: EAR99 compliant
  • Estimated EOL Date: 2028
  • Halogen-Free: Yes
  • Quantity per Package: 3,500

You May Also Be Interested in

ams
IC COLOR SENSOR DGTL 6CHIPSCALE
Lowest to $72.7273
ECAD model for TCS3414CS
Omron
COLOR 4-CHANNEL GP FIBER NPN
Need more? Email Us
ECAD model for E3MC-MY11
OSRAM Opto Semiconductors Inc.
SENSOR AMBIENT LIGHT / Color Sensor 16 b 8-TFLGA
Lowest to $5.9849
ECAD model for AS7341-DLGM
Everlight Electronics Co Ltd
SMD COLOR LIGHT SENSOR (GREEN)
Need more? Email Us
ECAD model for EACLSST3227A1
Maxim Integrated
IC AMBIENT/PROXIMITY SENS TDFN
Lowest to $22.5902
ECAD model for MAX44008EDT+T
Omron
ANALOG COLOR SENSOR
Need more? Email Us
ECAD model for E3MC-A81
AMS-TAOS USA Inc.
AS72651-BLGT LGA20 LF T&RDP
Lowest to $14.6617
ECAD model for AS72651-BLGT
Omron
ANALOG COLOR PES GENERAL
Need more? Email Us
ECAD model for E3MC-Y81 2M
Everlight Electronics Co Ltd
SMD COLOR LIGHT SENSOR (RGBW) WI
Need more? Email Us
ECAD model for CLS-16D24-44-DF8/TR8

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5910 $50.2740
30+ $3.3637 $100.9110
47+ $3.2500 $152.7500
67+ $3.0228 $202.5276
86+ $2.9091 $250.1826
108+ $2.7955 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49,995 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention