Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Trip Temperature Threshold Hot
Switching Temperature 75°C
Accuracy ±6°C
Current - Output (Maximum) 20mA
Output Type Push-Pull
Output Active High
Output Function OverTemp
Selectable Hysteresis Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 17μA
Operating Temperature Range -55°C ~ 135°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 796447-TC6502P075VCTTR
Popularity Medium
Supply and Demand Status Limited
Family Name TC6502
Introduction Date January 15, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TC6502P075VCTTR CAD Model

Description

Microchip Technology TC6502P075VCTTR Temperature Sensor

The TC6502P075VCTTR is a high-precision temperature sensor from the renowned electronics manufacturer, Microchip Technology. This state-of-the-art sensor is specifically designed to provide accurate temperature readings in a variety of applications, ranging from consumer electronics to industrial systems. With its compact SOT-23-5 package, the TC6502P075VCTTR is ideal for space-constrained applications where precision is paramount.

One of the key features of this temperature sensor is its ability to operate over a wide temperature range, making it suitable for diverse environments. It offers a temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions. The sensor provides a linearized output voltage that is proportional to the Celsius temperature, with a typical accuracy of ±0.5°C, thereby ensuring high precision in temperature monitoring and control.

The TC6502P075VCTTR is designed with simplicity in mind, requiring no external components for operation. This feature simplifies the design and reduces the overall system cost. Additionally, it has a low operating current, which makes it an excellent choice for battery-powered applications where power efficiency is crucial.

Integration with microcontroller-based systems is straightforward, thanks to the analog output that can be directly connected to the analog-to-digital converter (ADC) of a microcontroller. This facilitates easy data acquisition and processing for real-time temperature monitoring or logging.

Microchip Technology ensures that the TC6502P075VCTTR is built to the highest quality standards, offering robust performance and reliability. The sensor is available in a tape and reel format, which is suitable for automated assembly processes, making it a convenient choice for mass production.

Whether you're developing a sophisticated climate control system, a personal gadget, or an industrial instrument, the TC6502P075VCTTR temperature sensor from Microchip Technology is an excellent choice for your temperature sensing needs, combining accuracy, efficiency, and ease of integration in one compact package.

You May Also Be Interested in

Texas Instruments
IC TEMP SWITCH/SENSOR 6WSON / Temp Sensor Analog 6-Pin WSON EP T/R
Lowest to $17.8139
ECAD model for SM72480SDE-125/NOPB
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
ECAD model for TC07VUA
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
ECAD model for LM26LVCISD-115
Texas Instruments
THERMOSTAT 80DEG ACT HI SOT563-6 / Thermostat 80°C Active High Push-Pull SOT-5X3
Lowest to $0.7140
ECAD model for TMP303FDRLR
Texas Instruments
SOT-23, 3 Degree Celcious Accurate, 120-150 Degree Celcious Factory Preset Thermostat | IC THERMOS FACT PRESET SOT23-5
Lowest to $0.9615
ECAD model for LM27CIM5-1HJ
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.8278
ECAD model for MAX6503UKP005
Texas Instruments
Resistor-Programmable Temperature Switch and Analog Temperature Sensor | IC PROG TEMP SWITCH SENSOR 8WSON
Lowest to $1.4727
ECAD model for LM57CISD-10/NOPB
Microchip Technology
THERMOSTAT 115DEG ACT HI SOT23-5
Need more? Email Us
ECAD model for MCP9502PT-115E/OT
Texas Instruments
SOT-23, 3 Degree Celcious Accurate, 120-150 Degree Celcious Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Lowest to $2.1399
ECAD model for LM27CIM5X-1HJ

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention