Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity AMP Connectors
Series TX
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.965" (24.50mm)
Shell Size - Insert 13, C
Thread Size M18x1
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Ingress Protection Environment Resistant
Includes 2 pcs - 1 Backshell, 1 O-Ring
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number CM43
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 1
Win Source Part Number 986012-CM4307-000
Ultra Librarian 3D Model Ultra Librarian CM4307-000 CAD Model

Description

The CM4307-000 is a backshell and heat shrink adapter designed for use with MIL-DTL-38999 Series III and IV circular connectors. It features a Tinel Lock and an olive drab color. The backshell is made of aluminum alloy and has a cadmium plating. The device is manufactured by TE Connectivity AMP Connectors and is part of the Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps category. The CM4307-000 has an ingress protection rating of environment-resistant and is ECCN EAR99. It has a thread size of M18x1 and a cable exit of 180°.

You May Also Be Interested in

Amphenol Aerospace Operations
CONN RCPT MALE 128POS GOLD CRIMP / 128 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ECAD model for JT00RT-24-35P-014
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Need more? Email Us
ECAD model for NLDFT-2-BK-L-C240-M40A
TE Connectivity
CONN BACKSHELL ADPT SZ 11-B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
ECAD model for HEX40-AC-00-11-A2-1
TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Need more? Email Us
ECAD model for T4113012051-000
TE Connectivity
Conn Circular SKT 7 POS Crimp ST Flange Mount 7 Terminal 1 Port
Need more? Email Us
ECAD model for Y5015-000000100134
Amphenol
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Panel Mount
Need more? Email Us
ECAD model for ZREP-C20-40PR
TE Connectivity
DTS20H21-01SB / 79 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ECAD model for DTS20H21-01SB
TE Connectivity
Circular Connector Plug 12 Position Socket Contact Cable Mount Crimp
Need more? Email Us
ECAD model for ZPF000000000103456
Amphenol
Connector Miniature Cylindrical Circular RCP 8-2 ST Panel Mount
Need more? Email Us
ECAD model for PT07A-8-2S(105)

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention