EN
  • EN
  • DE

CLS-16D24-44-DF8/TR8

Part No CLS-16D24-44-DF8/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Color Sensors
Description SMD COLOR LIGHT SENSOR (RGBW) WI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201566-CLS-16D24-44-DF8/TR8
Manufacturer Everlight Electronics Co Ltd
Category Sensors, Transducers- Color Sensors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output I²C
Voltage - Supply 2.4 V ~ 3.6 V
Current - Supply (Max) 210µA
Operating Temperature -40°C ~ 65°C
Package / Case 8-SMD, No Lead
Ultra Librarian 3D Model Ultra Librarian CLS-16D24-44-DF8/TR8 CAD Model

Description

The Everlight Electronics Co Ltd color sensor is a versatile sensor that provides accurate color detection and measurement.

  • Output: I²C output
  • Supply Voltage: 2.4V to 3.6V
  • Resolution: 16 bits
  • Package: Tape & reel (TR) cut tape (CT) packaging
  • Operating Temperature: -40°C to 65°C
  • Product Status: Active
  • Integration: Ready to be integrated into your electronic projects

You May Also Be Interested in

Omron
PHOTO MARK SENSOR
Need more? Email Us
Omron
COLOR MARK W/TEACH NPN VERT
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP VERT
Need more? Email Us
Omron
RGB BUILT-IN AMP PNP OUTPUT TYP
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP HORZ
Need more? Email Us
Omron
CONVERGENT PNP CABLE 1 X 4MM
Need more? Email Us
Texas Instruments
Ambient Light Sensors High-speed high-prec ision tristimulus XY
Lowest to $1.6889
Omron
RGB FIBER OPTIC NPN 4 OUTPUT
Need more? Email Us
ams
AS72653-BLGM LGA20 LF T&RDP
Lowest to $11.2954

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess