EN
  • EN
  • DE

MAX44008EDT+T

Part No MAX44008EDT+T
Manufacturer Maxim Integrated
Catalog Color Sensors
Description IC AMBIENT/PROXIMITY SENS TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Status Obsolete(EOL)
Output I2C
Resolution (Bits) 14 b
Features Gain Control, Interrupt, Programmable Resolution, Sleep Mode
Supply Voltage - Operating 2.7 V to 5.5 V
Current - Supply (Max) 30μA @ 3.3V
Temperature Range - Operating -40°C to 85°C
Dimension 6-VFDFN
Win Source Part Number 1068351-MAX44008EDT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX44008EDT+T CAD Model

Description

Maxim Integrated MAX44008EDT+T Ambient Light Sensor

The MAX44008EDT+T from Maxim Integrated is a sophisticated ambient light sensor with an integrated infrared-blocking filter, designed for applications that require precise light measurement under diverse lighting conditions. Its small form factor and low power consumption make it ideal for portable and battery-powered devices such as smartphones, tablets, and smart home automation systems.

One of the standout features of the MAX44008EDT+T is its ability to detect light levels from 0.03 lux up to 65,535 lux, which covers a broad range of lighting conditions from a moonless clear night sky to bright sunlight. This high sensitivity allows devices to adjust their display brightness or control lighting systems in response to the ambient light, enhancing user comfort and optimizing power usage.

The sensor operates on a single supply voltage ranging from 1.7V to 3.6V, which ensures compatibility with most common low-voltage applications. Additionally, it boasts an ultra-low operating current of just 0.65µA, which is crucial for extending the battery life of mobile devices.

Featuring an I2C-compatible digital interface, the MAX44008EDT+T allows for easy integration into existing systems and straightforward communication with microcontrollers. The sensor's built-in temperature compensation ensures stable performance across a wide temperature range, and its programmable interrupt function allows for autonomous operation, reducing the need for continuous polling by the host processor.

The MAX44008EDT+T comes in a compact 2mm x 2mm x 0.6mm UTDFN-Opto package, which is highly beneficial for space-constrained applications. Its surface-mount design facilitates automated assembly processes, making it a convenient choice for high-volume production.

With its advanced features and versatile performance, the Maxim Integrated MAX44008EDT+T ambient light sensor is an excellent solution for designers looking to enhance the user experience of their products by incorporating responsive and energy-efficient ambient light sensing capabilities.

You May Also Be Interested in

Omron
CONVERGENT PNP CABLE 1 X 4MM
Need more? Email Us
Omron
COLOR 1-CHANNEL GP FIBER PNP
Need more? Email Us
Omron
COLOR 4-CHANNEL GP FIBER NPN
Need more? Email Us
Omron
RGB BUILT-IN AMP NPN OUTPUT TYP
Need more? Email Us
Omron
COLOR MARK W/TEACH NPN HORZ
Need more? Email Us
Omron
RGB FIBER OPTIC TYPE PNP OUTPUT
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP VERT
Need more? Email Us
ams
AS72652-BLGM LGA20 LF T&RDP
Need more? Email Us
ams
AS72653-BLGM LGA20 LF T&RDP
Lowest to $11.2954

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,274 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess