EN
  • EN
  • DE

AS7341-DLGM

Part No AS7341-DLGM
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Color Sensors
Description SENSOR AMBIENT LIGHT / Color Sensor 16 b 8-TFLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Color Sensors
Mfr ams-OSRAM USA Inc.
Package Tape & Reel
Output I2C
Resolution (Bits) 16 b
Voltage - Supply 1.7 V ~ 2 V
Current - Supply (Max) 210µA
Temperature Range - Operating -30°C ~ 70°C
Package / Case 8-TFLGA
Base Product Number AS7341
Standard Package 500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1337307-AS7341-DLGM
Ultra Librarian 3D Model Ultra Librarian AS7341-DLGM CAD Model

Description

AS7341-DLGM from OSRAM Opto Semiconductors Inc. is a color sensor used in designs that need optical measurement, color recognition, ambient light evaluation, or spectral sensing support. Engineers may consider this type of device for consumer electronics, smart lighting, display calibration, industrial monitoring, and portable measurement equipment where compact optical sensing can add intelligence to the system. Its value is typically in helping designers capture color-related data for control, feedback, or analysis functions without relying on larger external instrumentation. Because exact specifications and qualification details were not provided here, design teams should confirm electrical, optical, package, and interface characteristics in the latest official datasheet before release. The current lifecycle status for AS7341-DLGM is information not available beyond an Unknown classification, so procurement and engineering teams should verify supply continuity directly with authorized channels. RoHS compliance information is also not available from the provided input and should be confirmed with manufacturer documentation before compliance-sensitive purchasing.

You May Also Be Interested in

ams
IC COLOR SENSOR DGTL 6CHIPSCALE
Lowest to $3.4459
ams
IC LIGHT TO DGTL CONV 6DFN
Lowest to $2.8872
Intersil
IC SENSOR LIGHT-DGTL I2C 6-ODFN
Lowest to $3.9178
ams
IC COLOR SENSOR LIGHT-VOLT 6-DFN
Lowest to $2.9039
AMS-TAOS USA Inc.
IC COLOR SENSOR LIGHT-FREQ 8SOIC
Lowest to $10.9408
Texas Instruments
OPT4048DTST
Lowest to $14.5522
ams
RGB Module Serial (SMBus, I2C) Interface 6-Pin SMD Module / IC COLOR CONV LIGHT-DGTL 6-DFN
Lowest to $5.1497
ams
AS72653-BLGM LGA20 LF T&RDP
Lowest to $11.2954
Broadcom Limited
IC COLOR CTRLR RGB SENSOR 5X5QFN
Lowest to $5.3788

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8678 $53.2068
14+ $7.2762 $101.8668
22+ $7.0488 $155.0736
30+ $6.8214 $204.6420
38+ $6.5940 $250.5720
51+ $5.9119 $301.5069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess