Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.09V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058604-MIC2777-31BM5
Ultra Librarian 3D Model Ultra Librarian MIC2777-31BM5 CAD Model

Description

Microchip Technology MIC2777-31BM5 Product Overview

The MIC2777-31BM5 from Microchip Technology is a versatile, high-performance dual voltage supervisor designed to monitor power supplies in digital systems. This precision voltage monitoring IC is engineered to safeguard your sensitive microprocessor-based systems by triggering a reset signal whenever a monitored voltage drops below a predefined threshold, ensuring the system operates within safe voltage levels.

The MIC2777-31BM5 features two independent voltage monitors with factory-programmed threshold voltages, providing a robust solution for systems requiring multiple voltage supervision. The device is capable of monitoring a 3.1V supply with high accuracy, making it an ideal choice for a wide range of applications including portable devices, embedded systems, and other electronics that demand reliable voltage monitoring.

Key Features

  • Dual Voltage Monitoring: Two independent voltage detectors allow for simultaneous monitoring of different power supply voltages.
  • Factory-Programmed Thresholds: Pre-set voltage thresholds ensure precise monitoring without the need for external components.
  • Low Power Consumption: The MIC2777-31BM5 is designed for power-sensitive applications, with minimal power consumption in its operation.
  • Manual Reset Input: Manual reset capability provides an additional layer of system control.
  • Reset Timeout: A built-in delay timer ensures the reset output remains active for a sufficient period after a voltage drop is detected.
  • Small Form Factor: The SOT-23-5 package is compact, saving valuable board space in space-constrained applications.
  • Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.

The MIC2777-31BM5 is a testament to Microchip Technology's dedication to providing innovative and reliable integrated circuits. Its ease of use, combined with its small footprint, makes it an excellent choice for designers who require a high level of system reliability without compromising on board space. Whether you're working on consumer electronics, automotive systems, or industrial controls, the MIC2777-31BM5 offers a dependable solution for your voltage monitoring needs.

For more information on the MIC2777-31BM5, including datasheets, technical documentation, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Linear Technology
IC VOLT SUPERVISOR 10-MSOP
Need more? Email Us
ECAD model for LTC2918CMS-A1#TRPBF
Linear Technology
IC MPU SUPERVISORY CIRCUIT 8-DIP
Lowest to $2.0835
ECAD model for LTC1232CN8
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8
Lowest to $5.5291
ECAD model for LTC2912ITS8-2#TRPBF
SII Semiconductor Corporation
IC VOLT DETECTOR 3.1V SOT23-5
Need more? Email Us
ECAD model for S-80131CNMC-JKQT2U
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Need more? Email Us
ECAD model for ADM6339LARJZ-RL7
Microchip Technology
IC VOLT DETEC CMOS 2.1V SOT89-3
Need more? Email Us
ECAD model for TC54VC2102EMB713
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T
Analog Devices Inc.
IC SUPERVISOR 10 CHANNEL 48TQFP / Supervisor Programmable 10 Channel 48-TQFP (7x7)
Lowest to $63.9512
ECAD model for ADM1065ASUZ-RL7
Linear Technology
IC PREC TRPL SUPPLY MONITR 8MSOP
Need more? Email Us
ECAD model for LTC1326CMS8-2.5#TRPBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention