EN
  • EN
  • DE

EACLSST3227A1

Part No EACLSST3227A1
Manufacturer Everlight Electronics Co Ltd
Catalog Color Sensors
Description SMD COLOR LIGHT SENSOR (GREEN)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201564-EACLSST3227A1
Manufacturer Everlight Electronics Co Ltd
Category Sensors, Transducers Color Sensors
Series EACLSST3227
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Operating Temperature -40°C ~ 85°C
Package / Case 1210 (3225 Metric)
Base Product Number EACLSST3227
Ultra Librarian 3D Model Ultra Librarian EACLSST3227A1 CAD Model

Description

The Everlight Electronics Co Ltd EACLSST3227 color sensor is a reliable and accurate sensor for detecting and measuring colors.

  • Series: EACLSST3227 series
  • Package: Tape & reel (TR) cut tape (CT) packaging
  • Operating Temperature: -40°C to 85°C
  • Package Size: 1210 (3225 metric)
  • Product Status: Active
  • Integration: Ready to be integrated into your electronic systems

You May Also Be Interested in

ams
AS72653-BLGT LGA20 LF T&RDP
Need more? Email Us
ams
AS72652-BLGM LGA20 LF T&RDP
Need more? Email Us
Renesas Electronics America
IC SENSOR LIGHT-DGTL I2C 6-ODFN
Need more? Email Us
ams
AS72652-BLGT LGA20 LF T&RDP
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP HORZ
Need more? Email Us
Omron
COLOR MARK W/TEACH NPN HORZ
Need more? Email Us
Omron
COLOR 4-CHANNEL GP FIBER PNP
Need more? Email Us
ams
IC COLOR SENSOR LIGHT-VOLT 6-DFN
Lowest to $2.9039
Omron
COLOR MARK W/TEACH NPN VERT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess