Products specifications Report Issue?

Terminal Type Spring, Snap
Stud/Tab Size 10 Stud
Width - Outer Edges 0.343" (8.71mm)
Length - Overall 1.010" (25.65mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 16-22 AWG
Insulation Insulated
Color Blue
Contact Finish Tin
Contact Material Phosphor Bronze
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1636177-696471-1
Ultra Librarian 3D Model Ultra Librarian 696471-1 CAD Model

You May Also Be Interested in

Panduit Corp
CONN SPADE TERM 18-22AWG #6 RED
Need more? Email Us
ECAD model for PN18-6LF-C
TE Connectivity
CONN SPADE TERM 16-22AWG #6 RED
Need more? Email Us
ECAD model for 8-32561-1
Panduit Corp
CONN SPADE TERM 10-12AWG #10 YEL
Need more? Email Us
ECAD model for PV10-10F-D
TE Connectivity
CONN SPADE TERM 16-22AWG #4 RED
Need more? Email Us
ECAD model for 8-52947-1
Panduit Corp
CONN SPADE TERM 14-16AWG #6 BLU
Need more? Email Us
ECAD model for PV14-6FNB-3K
Panduit Corp
CONN SPADE TERM 14-16AWG M5 BLU
Need more? Email Us
ECAD model for PMNF2-5F-C
TE Connectivity
CONN SPADE TERM 10-12AWG #6 YEL
Need more? Email Us
ECAD model for 52430-3
3M
CONN SPADE TERM 14-16AWG #10 BLU
Need more? Email Us
ECAD model for MV14-10FLX
Panduit Corp
CONN SPADE TERM 14-16AWG #10 BLU
Need more? Email Us
ECAD model for PV14-10FX-M

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention