EN
  • EN
  • DE

E3MC-MY11

Part No E3MC-MY11
Manufacturer Omron
Catalog Color Sensors
Description COLOR 4-CHANNEL GP FIBER NPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Output NPN
Voltage - Supply 12 V ~ 24 V
Current - Supply (Max) 100mA @ 12V ~ 24V
Operating Temperature -20°C ~ 55°C
Package / Case Box
Ultra Librarian 3D Model Ultra Librarian E3MC-MY11 CAD Model

Description

NULL

You May Also Be Interested in

Texas Instruments
Ambient Light Sensors High-speed high-prec ision tristimulus XY
Lowest to $5.8647
Renesas Electronics America
IC SENSOR LIGHT-DGTL I2C 6-ODFN
Need more? Email Us
Omron
CONVERGENT NPN CABLE 4 X 1MM
Need more? Email Us
Omron
COLOR MARK W/TEACH NPN VERT
Need more? Email Us
Omron
PHOTO COLOR MARK
Need more? Email Us
Omron
PHOTO MARK SENSOR
Need more? Email Us
Omron
ANALOG COLOR SENSOR
Need more? Email Us
Omron
PHOTO MARK SENSOR
Need more? Email Us
ams
XYZ COLOR SENSOR SMD QFN16 PKG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess