EN
  • EN
  • DE

SL13A-ASWB

Part No SL13A-ASWB
Manufacturer ams
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ / RFID Transponder IC 13.56MHz ISO 15693, NFC SPI 1.2V ~ 3.3V
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr ams
Package Tape & Reel (TR)
Product Status Obsolete
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface SPI
Voltage - Supply 1.2V ~ 3.3V
Temperature Range - Operating -40°C ~ 110°C
Other Names 180630002
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235601-SL13A-ASWB
Ultra Librarian 3D Model Ultra Librarian SL13A-ASWB CAD Model

Description

The ams SL13A-ASWB is a passive RFID transponder designed for contactless identification and data transfer.

  • Frequency: 13.56MHz
  • Compliant with: ISO 15693 and NFC standards
  • Interface: SPI
  • Operating Voltage: 1.2V to 3.3V
  • Ideal for: applications that require contactless identification and data transfer, such as access control, asset tracking, and inventory management
  • Status: This product is obsolete.

You May Also Be Interested in

NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess