EN
  • EN
  • DE

PN5120A0HN/C1,518

Part No PN5120A0HN/C1,518
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Series MIFARE
Packaging Reel package
Part Status Obsolete(EOL)
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, MIFARE, NFC
Interface I2C, SPI, UART
Operating Supply Voltage 2.5 V ~ 3.6 V
Operating Temperature Range -40°C ~ 90°C
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-HVQFN (6x6)
Win Source Part Number 792448-PN5120A0HN/C1,518
Popularity Medium
Supply and Demand Status Limited
Family Name PN512
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PN5120A0HN/C1,518 CAD Model

Description

Product Overview: PN5120A0HN/C1,518

The PN5120A0HN/C1,518 is a highly integrated transceiver module designed by NXP Semiconductors for use in Near Field Communication (NFC) applications. This versatile chip is a key component for enabling NFC functionality in a wide range of devices, including smartphones, tablets, wearables, and smart cards. With its robust feature set and compliance with NFC standards, the PN5120A0HN/C1,518 is an ideal choice for developers looking to integrate NFC capabilities into their products.

Key Features

  • Highly Integrated Design: The PN5120A0HN/C1,518 integrates an RF field detector, an antenna driver, and a power management unit, simplifying the overall design and reducing the external component count.
  • Multi-protocol Support: It supports a wide range of NFC technologies, including ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693, making it highly versatile for different NFC applications.
  • Energy Efficiency: The chip features a power-saving mode that significantly reduces power consumption when not actively engaged in communication, extending the battery life of portable devices.
  • Flexible Interface Options: It offers a variety of interfaces such as SPI, HSU (High-Speed UART), and I2C, providing flexibility in system design and ensuring easy integration with most microcontrollers.

Applications

  • Contactless payment systems
  • Smart advertising
  • Access control and security systems
  • Public transportation fare systems
  • Device pairing and data exchange

The PN5120A0HN/C1,518 is housed in a small HVQFN package, making it suitable for space-constrained applications. Its robust design ensures reliable operation in a variety of environments and use cases. Whether you're developing a contactless payment terminal, an access control system, or looking to add NFC to consumer electronics, the PN5120A0HN/C1,518 from NXP provides a high-performance, cost-effective solution.

By choosing the PN5120A0HN/C1,518 for your NFC needs, you are selecting a product from a leader in NFC technology, ensuring compatibility, reliability, and a path for future innovation in your applications.

You May Also Be Interested in

Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.4874 $90.9748
4+ $37.3238 $149.2952
5+ $36.1573 $180.7865
7+ $34.9907 $244.9349
9+ $33.8242 $304.4178
12+ $30.3257 $363.9084
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess