Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952769-SDX190HDGMBOX
Series *
Ultra Librarian 3D Model Ultra Librarian SDX190HDGMBOX CAD Model

Description

The 952769-SDX190HDGMBOX is a microprocessor that is designed for use in embedded systems.

  • Design: High-performance
  • Performance and Reliability: Known for exceptional performance and reliability
  • Clock Speed: 3.2 GHz
  • Cores: Four cores
  • Ideal for: Multitasking and running multiple applications simultaneously
  • Operating System Compatibility: Compatible with a wide range of operating systems
  • Applications: Industrial automation, robotics, and gaming
  • Versatility: Versatile and reliable
  • Ideal for: Anyone looking for a powerful and efficient processor for their project

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Pulse
Need more? Email Us
ECAD model for P1013T
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention