EN
  • EN
  • DE

SVF312R3K1CKU2

Part No SVF312R3K1CKU2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series Vybrid, VF3xxR
Package Bulk
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DRAM
Graphics Acceleration Yes
Display & Interface Controllers DCU, GPU, LCD, VideoADC, VIU
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Additional Interfaces CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART
Base Product Number SVF312
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Names 935315088557
Standard Package 40
Win Source Part Number 1097391-SVF312R3K1CKU2
Ultra Librarian 3D Model Ultra Librarian SVF312R3K1CKU2 CAD Model

Description

Introducing the NXP SVF312R3K1CKU2 Microcontroller

Experience the cutting-edge performance of the SVF312R3K1CKU2, a state-of-the-art microcontroller from NXP's renowned semiconductor product line. Designed to cater to the rigorous demands of modern electronics, this microcontroller is a perfect fit for applications requiring a high level of integration, efficiency, and reliability.

Key Features

  • Advanced ARM Cortex Architecture: At the heart of the SVF312R3K1CKU2 lies an ARM Cortex-M3 processor, which delivers exceptional computational speed and energy efficiency, making it ideal for a wide range of industrial and consumer applications.
  • Generous Memory Capacity: With ample built-in memory, this microcontroller ensures smooth performance for complex tasks. It includes a substantial amount of flash memory and SRAM, suitable for storing firmware and handling data-intensive operations.
  • Robust Connectivity Options: The SVF312R3K1CKU2 provides a variety of communication interfaces, including I2C, SPI, and UART, facilitating easy integration with peripheral devices and enabling seamless data transfer.
  • Enhanced Security Features: Security is a top priority for NXP, and this product is equipped with features to protect your system against unauthorized access and to ensure data integrity.
  • Low Power Consumption: This microcontroller is designed for efficiency, offering low power modes to extend battery life in portable applications, without compromising on performance.

Applications

The versatility of the SVF312R3K1CKU2 makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Home automation and smart appliances
  • Automotive electronics
  • Medical devices
  • Energy management systems

Quality and Support

NXP is committed to delivering high-quality products. The SVF312R3K1CKU2 microcontroller is backed by rigorous testing and quality assurance processes, ensuring reliability for critical applications. Additionally, NXP provides extensive technical support and documentation, making the development process smoother and more efficient.

Choose the NXP SVF312R3K1CKU2 for your next project and leverage the power of a microcontroller that's built to perform and engineered to last.

You May Also Be Interested in

Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess