EN
  • EN
  • DE

LT6703CDC-3#TRPBF

Part No LT6703CDC-3#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 400MV REF 3-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 0.01μA @ 18V
Current - Quiescent (Max) 14μA
Propagation Delay (Max) 29μs
Hysteresis 11mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 3-DFN (2x2)
Win Source Part Number 1060199-LT6703CDC-3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6703CDC-3#TRPBF CAD Model

Description

LT6703CDC-3#TRPBF - Low Power Comparator with Reference

The LT6703CDC-3#TRPBF is a versatile micro-power comparator with an integrated voltage reference, designed and manufactured by Linear Technology. This high-functioning component is well-suited for portable and battery-powered applications where power efficiency is paramount. The LT6703 operates with a very low quiescent current and features a wide supply voltage range, making it an excellent choice for various system designs.

Key Features

  • Integrated Voltage Reference: The device comes with a precision 400mV reference voltage, which provides a stable comparison threshold and simplifies the design process.
  • Low Current Consumption: With a quiescent current of just 6.5μA, the LT6703 is optimized for battery-powered and low power systems, helping to extend battery life.
  • Wide Operating Voltage Range: The comparator is designed to function over a broad supply voltage range from 2.5V to 5.5V, accommodating various power sources and ensuring compatibility with both 3V and 5V systems.
  • Open-Collector Output: The open-collector output allows for level shifting and load sharing, making it easier to interface with other components in the system.
  • Temperature Range: The device is operational over a temperature range of -40°C to 125°C, ensuring reliability and performance under extreme conditions.

Applications

  • Battery Monitoring
  • Power Supply Control
  • Threshold Detection and Signal Conditioning
  • Window Comparators
  • Portable and Compact Devices

The LT6703CDC-3#TRPBF is housed in a compact 6-lead DFN package, which is ideal for space-constrained applications. Its small footprint and low-profile design enable it to be easily integrated into various electronic systems without compromising performance. Whether it's for industrial, automotive, or consumer electronics, the LT6703 provides a reliable and efficient solution for voltage comparison and system monitoring tasks.

Overall, the LT6703CDC-3#TRPBF from Linear Technology is a high-quality, low-power comparator that offers designers a combination of precision, efficiency, and ease of use, making it a smart choice for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3543 $58.8575
60+ $1.9318 $115.9080
93+ $1.8713 $174.0309
128+ $1.8110 $231.8080
165+ $1.7507 $288.8655
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess