The EN80C186EB20 is an embedded microprocessor manufactured by Innovasic Semiconductor. It's a member of the Intel 80186 family and is designed for real-time and embedded control applications. This processor integrates various peripherals and features for efficient system design.
Applications
- Industrial automation systems
- Embedded control systems
- Communication equipment
- Networking devices
- Robotics
Features
- Intel 80186 instruction set compatibility
- Integrated peripherals (e.g., timers, DMA controllers, interrupt controllers)
- Real-time operating system (RTOS) support
- Low power consumption
- Extended temperature range options
Benefits
- Simplified system design with integrated peripherals
- Real-time performance for time-critical applications
- Reduced system cost and complexity
- Efficient power management for battery-powered devices
- Reliable operation in harsh environments
Specifications
The EN80C186EB20 microprocessor features the following specifications:
- Processor Core: Intel 80186 compatible
- Clock Speed: 20 MHz (as indicated by '20' in the part number)
- Memory Interface: External memory interface supporting SRAM, EPROM, and flash memory.
- Timers: Multiple programmable timers.
- DMA Controllers: Direct Memory Access controllers for high-speed data transfer.
- Interrupt Controller: Programmable interrupt controller.
- Operating Voltage: Typically 5V.
- Operating Temperature Range: Industrial temperature range options available.
The Innovasic Semiconductor EN80C186EB20 offers a robust and integrated solution for various embedded control applications, providing real-time performance and simplified system design.