Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 100A
Collector-emitter saturation voltage(Max) 2.6V @ 15V, 40A
Maximum Power Dissipation 285W
Total Switching Energy(Ets) 365μJ (on), 560μJ (off)
Input Type Standard
Gate Charge 195nC
Turn-on and Turn-off delay time 52ns/240ns
Testing Conditions 390V, 40A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 Long Leads
Win Source Part Number 066387-STGW50NC60W
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Alternative Energy, Power Management, Maintenance & Repair
Ultra Librarian 3D Model Ultra Librarian STGW50NC60W CAD Model

Description

The STGW50NC60W is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a leader in the semiconductor industry. This IGBT is designed to cater to a wide range of high-efficiency applications, particularly in power conversion and control systems. With its advanced technology, the STGW50NC60W provides an excellent combination of low on-state voltage drop and high-speed switching, making it an ideal choice for both hard-switching and resonant-mode operations.

The device boasts a maximum collector current of 50A at 25°C, which ensures robust performance in demanding environments. Its collector-emitter voltage is rated at 600V, providing a comfortable margin for high-voltage applications. The STGW50NC60W is also characterized by a low gate charge and minimal internal capacitances, which contribute to its superior switching performance.

One of the key features of the STGW50NC60W is its co-packaged freewheeling diode, which is specifically optimized for low forward voltage drop and high-speed operation. This integrated diode reduces the need for external components, thus simplifying the design and reducing the overall system cost.

The IGBT is encapsulated in a TO-247 long leads package, which provides excellent thermal performance and ensures reliable operation even under high power and temperature conditions. This package also allows for easy mounting on heat sinks, which is critical for maintaining thermal stability and prolonging the life of the device.

STMicroelectronics has equipped the STGW50NC60W with several built-in protection features. These include a robust gate oxide layer, which protects against voltage spikes, and a ruggedized device design that can withstand harsh operating conditions. This makes the STGW50NC60W a highly reliable component for applications such as motor drives, uninterruptible power supplies (UPS), inverter welders, and solar inverters.

In summary, the STGW50NC60W from STMicroelectronics is a state-of-the-art IGBT that offers exceptional performance for power switching applications. Its high current capacity, low power dissipation, and integrated protection features make it a top choice for designers looking to optimize their power management systems for both performance and reliability.

You May Also Be Interested in

Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.02V, @Vge=15V, Ic=7.8A) | IGBT 600V 14A 49W TO220AB
Lowest to $12.6941
ECAD model for IRG4BC15UD
ON Semiconductor
600V, SMPS Series N-Channel IGBT | IGBT 600V 34A 125W TO247
Need more? Email Us
ECAD model for HGTG7N60A4
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=1.59V, @Vge=15V, Ic=17A) | IGBT 600V 31A 100W TO220AB
Need more? Email Us
ECAD model for IRG4BC30F
STMicroelectronics
IGBT BIPO 600V 60A TO247 / IGBT
Lowest to $9.1000
ECAD model for STGW60V60DLF
ON Semiconductor
IGBT 600V 100A 223W TO247 / IGBT
Need more? Email Us
ECAD model for NGTB50N60FWG
Infineon Technologies
UltraFast Speed IGBT | IGBT 600V 23A 100W TO220AB
Lowest to $1.8835
ECAD model for IRG4BC30UPBF
STMicroelectronics
Low thermal resistance | IGBT 600V 120A 79W TO-3PF
Need more? Email Us
ECAD model for STGFW80V60F
Infineon Technologies
IGBT 600V 31A 139W TO263-3
Lowest to $2.1462
ECAD model for SKB15N60 E8151
Fairchild/ON Semiconductor
Trans IGBT Chip N-CH 600V 16A 55000mW 3-Pin(3+Tab) TO-220FP Tube / IGBT 600V 16A 55W TO220F
Lowest to $5.2559
ECAD model for SGS10N60RUFDTU

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.8754 $71.0032
18+ $7.2817 $131.0706
28+ $7.0540 $197.5120
38+ $6.8276 $259.4488
50+ $6.5999 $329.9950
66+ $5.9170 $390.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,800 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention