Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833352-P89LPC762BDH
Ultra Librarian 3D Model Ultra Librarian P89LPC762BDH CAD Model

Description

The NXP P89LPC762BDH is a highly integrated microcontroller that is part of the P89LPC7xx series – devices renowned for their high performance and low power consumption. This microcontroller is based on a 2-clock 80C51 processor offering up to 6 times the performance of the standard 12-clock 80C51 processors. It operates at a voltage range of 2.4V to 3.6V, which makes it suitable for battery-powered and handheld applications.

Key Features

  • CPU: 2-clock 80C51 processor with 6x the performance of standard 80C51
  • Memory: 4 KB of flash memory with 64-byte sector erase and 256 bytes of RAM
  • Digital Peripherals: 21 general-purpose I/O pins, two 16-bit timer/counters, and a programmable counter array
  • Analog Features: 8-channel 10-bit A/D converter
  • Communication: Multiple serial interfaces including UART/SPI/I²C-bus
  • Frequency: Up to 20 MHz crystal oscillator or ceramic resonator
  • Power-Saving Modes: Idle and power-down modes to conserve energy for battery-powered applications
  • In-System Programming (ISP): Through the I²C-bus for easy firmware updates
  • Package: 20-pin TSSOP (Thin Shrink Small Outline Package)

Applications

The versatility of the P89LPC762BDH allows it to be used in a wide range of applications. It is particularly suited for:

  • Industrial control systems
  • Utility metering
  • Alarm systems
  • Battery management
  • Access control systems

Advantages

One of the main advantages of the P89LPC762BDH is its low power consumption, which is critical for portable and battery-powered devices. The in-system programming feature ensures easy firmware updates without the need for additional external programming devices, saving both time and cost. The integration of a variety of communication interfaces provides excellent flexibility, making it easier to integrate with other components in complex systems.

Conclusion

The NXP P89LPC762BDH microcontroller is a powerful, yet energy-efficient solution for a multitude of embedded applications. Its robust feature set and ease of use make it an ideal choice for designers looking to optimize their systems for speed and power efficiency.

You May Also Be Interested in

FLIR Extech
COLOR LED LIGHT METER WITH NIST
Need more? Email Us
ECAD model for LT45-NISTL
3M
RANDOM ORBITAL SANDER HOUSING A1
Need more? Email Us
ECAD model for 7000119284
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0
FreeWave Technologies
10 FOOT LMR-240 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0102NN
Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
American Hakko Products, Inc.
SPRING,WAVE,FR-300
Need more? Email Us
ECAD model for B5064
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
ECAD model for JR16-RYG-4MCM1
Phoenix Contact
TOPMARK NEO SET
Need more? Email Us
ECAD model for 1012018
FreeWave Technologies
10 FOOT LMR-400 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0104NN

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention