Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr TDK-Lambda Americas Inc
Series LS (75W)
Package Bulk
Type Enclosed
Number of Outputs 1
Voltage - Input 88 ~ 264 VAC
Voltage - Output 1 24V
Current - Output 1 3.2 A
Power (Watts) 75W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 86%
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Type Chassis Mount
Dimension 5.10" L x 3.80" W x 1.50" H (129.5mm x 96.5mm x 38.1mm)
Approval Agency CE
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.6018
Other Names Q4398930,285-1827,LS7524
Standard Package 1
Win Source Part Number 1156112-LS75-24
Ultra Librarian 3D Model Ultra Librarian LS75-24 CAD Model

Description

The TDK-Lambda Americas Inc LS (75W) series power supply is an enclosed type power supply with a power rating of 75W.

  • Series: LS (75W)
  • Type: enclosed
  • Power Rating: 75W
  • Adjustable Output: Yes
  • DC Input Capable: Yes
  • Input: universal
  • Application: ITE (Commercial)
  • Input Voltage Range: 88 ~ 264 VAC
  • Isolation Voltage: 3 kV
  • Output: single
  • Voltage: 24V
  • Efficiency: 86%
  • Current Output: 3.2A
  • Mounting: chassis mountable
  • Temperature Range: -25°C to 70°C (With Derating)
  • Dimension: 5.10" L x 3.80" W x 1.50" H (129.5mm x 96.5mm x 38.1mm)
  • Alternative Parts: LS-75-24 and LS75-24
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8504.40.6018 compliant
  • Approval: CE

You May Also Be Interested in

Cosel USA, Inc.
AC/DC CONVERTER 360V 750W
Lowest to $215.6004
ECAD model for DPG750
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 22W
Need more? Email Us
ECAD model for MPM-20-24
Artesyn Embedded Technologies
AC/DC CONVERTER 12V 240W
Lowest to $315.1045
ECAD model for LPS363-M
Traco Power
AC/DC CONVERTER 12V 20W / Enclosed AC DC Converters 1 Output 12V 1.67A 90 ~ 264 VAC, 100 ~ 375 VDC Input
Need more? Email Us
ECAD model for TML 20112
CUI Inc.
AC/DC CONVERTER 12V 200W / Open Frame AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for VMS-200-12
Vicor Corporation
AC/DC CONVERTER 175V 48V 400W
Need more? Email Us
ECAD model for PFM4414BB6M48D0TA4
Artesyn Embedded Technologies
AC/DC CONVERTER 400V 2.4KW
Need more? Email Us
ECAD model for AIF06ZPFC-01L
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 10W
Need more? Email Us
ECAD model for KWS10A-12
Cincon Electronics Co. LTD
AC/DC CONVERTER 12V 101W / Open Frame AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for CFM101S120

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention