Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 100-VFBGA (7x7)
Manufacturer Microchip Technology
Series SAM4L
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.68V ~ 3.6V
Data Converters A/D 15x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-VFBGA
Case / Package 100-VFBGA (7x7)
Family Name ATSAM4LS8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862438-ATSAM4LS8CA-CFU
Ultra Librarian 3D Model Ultra Librarian ATSAM4LS8CA-CFU CAD Model

Description

Microchip Technology's ATSAM4LS8CA-CFU Product Overview

The ATSAM4LS8CA-CFU is a high-performance, power-efficient microcontroller from Microchip Technology, designed to meet the demanding requirements of modern embedded systems. This microcontroller is based on the ARM Cortex-M4 processor, which offers a balance between power consumption and processing capability, making it ideal for a wide range of applications, including industrial control, consumer electronics, and IoT devices.

Key Features

  • Core: ARM Cortex-M4 running at up to 120 MHz, with Floating Point Unit (FPU) for efficient computation and DSP instructions for signal processing tasks.
  • Flash Memory: Equipped with 512 KB of embedded Flash memory, offering ample space for complex applications and secure storage for critical data.
  • RAM: 128 KB of SRAM, providing fast and reliable data storage for real-time operations.
  • Power Efficiency: Features multiple power-saving modes, including Idle and Sleep modes, to minimize power consumption in various operational states.
  • Connectivity: Includes a variety of communication interfaces such as USART, SPI, I2C, and USB, enabling easy integration with a wide range of peripherals and other devices.
  • Security: Advanced security features including hardware-based cryptographic acceleration, secure boot, and flash protection to safeguard intellectual property and sensitive data.
  • Analog Features: Comes with integrated analog components like ADCs, DACs, and analog comparators to facilitate complex analog signal handling.
  • Extensibility: A comprehensive set of I/O lines and external interrupt capabilities to connect with sensors, actuators, and other external components.
  • Development Support: Backed by Microchip's extensive software and hardware development tools, including Atmel Studio, Atmel Software Framework (ASF), and debuggers.

Applications

The ATSAM4LS8CA-CFU is versatile and adaptable for a broad array of applications. Its robust feature set makes it particularly suitable for:

  • Energy Management Systems
  • Industrial Automation and Control
  • Smart Home Devices
  • Portable Medical Devices
  • Automotive Electronics
  • IoT Edge Nodes

With its combination of performance, power efficiency, and security, the ATSAM4LS8CA-CFU is an excellent choice for developers looking to create sophisticated and reliable systems in a compact form factor.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention