Products specifications Report Issue?

Access Time 100 ns
Mounting SMD (SMT)
Case / Package PLCC
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Size 256 kB
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1004626-M27C256B-10C1
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C256B-10C1 CAD Model

Description

STMicroelectronics M27C256B-10C1 EPROM

The M27C256B-10C1 is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) chip from the renowned semiconductor manufacturer, STMicroelectronics. This particular model is designed for applications that require fast data access and high reliability, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Memory Capacity: The M27C256B-10C1 offers a substantial 256 Kbit (32KB) of storage, which is organized as 32,768 words of 8 bits each.
  • Access Time: With an access time of 100 ns, this EPROM provides quick data retrieval, which is crucial for time-sensitive applications.
  • UV Erasable: The device is UV erasable, allowing it to be reprogrammed and reused. The transparent quartz window on the chip's package enables the internal memory to be exposed to ultraviolet light for erasure.
  • Programming Voltage: It requires a single 12.5V programming voltage, simplifying the programming hardware required for the EPROM.
  • Package: The M27C256B-10C1 comes in a Ceramic Dual In-line Package (CERDIP) with 28 pins, which provides robust physical protection and reliable connectivity.
  • Temperature Range: It operates within an extended temperature range, ensuring stability and performance under varying environmental conditions.
  • Standby Mode: A low-power standby mode reduces power consumption when the device is not in active use.

Applications

The versatility of the M27C256B-10C1 EPROM makes it suitable for a diverse set of applications. It is commonly used in system firmware storage for computers and industrial systems, embedded controllers, high-speed machinery controls, automotive electronics, and any other system that requires a reliable and erasable non-volatile memory solution.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M27C256B-10C1 is no exception. It is manufactured to meet high standards of performance and durability, ensuring that it can withstand the rigors of demanding applications.

You May Also Be Interested in

Ramtron
LTB Use FM24CL64-G
Need more? Email Us
ECAD model for FM24CL64-S
Micron Technology Inc.
LPDDR3 128MX64 Plastic Wfbga 1.2
Need more? Email Us
ECAD model for EDF8164A3PF-JD-F-R
Ramtron
Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail
Need more? Email Us
ECAD model for FM32256-G
Micron Technology Inc.
LPDDR3 24G 384MX64 Fbga 6DP
Lowest to $16.4520
ECAD model for EDFP264A2PB-JD-F-R
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP / EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 4-CSP
Need more? Email Us
ECAD model for 24CW640T-I/CS0668
Microchip Technology
IC EEPROM 512KBIT I2C 8MSOP / EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-MSOP
Need more? Email Us
ECAD model for 24CS512T-E/MS
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FM93C86AVM8X
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S133BC

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention