EN
  • EN
  • DE

ADX460WFGMBOX

Part No ADX460WFGMBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon II X3 460
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952856-ADX460WFGMBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADX460WFGMBOX CAD Model

Description

The AMD Athlon II X3 460 is a triple-core processor designed for desktop computers, providing a balance between performance and affordability. Built on a 45nm process, it aims to deliver efficient processing for a range of applications from everyday computing to gaming. It is part of the AMD Athlon II X3 series, which is known for offering multi-core performance at a competitive price point.

Applications:

  • General Desktop Use: Suitable for tasks such as web browsing, word processing, email, and managing files.
  • Multimedia Playback: Capable of handling video playback, streaming, and audio processing without significant issues.
  • Entry-Level Gaming: Can run many games at reasonable settings, especially when paired with a dedicated graphics card.
  • Home Theater PCs (HTPCs): Can be used in HTPCs for media playback and basic computing functions.
  • Small Business Applications: Suitable for office applications, data entry, and basic accounting tasks.

Features:

  • Triple-Core Architecture: Features three physical cores for enhanced multitasking and parallel processing capabilities.
  • 45nm Manufacturing Process: Provides better power efficiency and reduced heat output compared to older architectures.
  • AMD64 Technology: Supports 64-bit computing, enabling improved performance with compatible operating systems and applications.
  • HyperTransport Technology: Provides high-bandwidth interconnects between the processor, chipset, and other system components.
  • Integrated Memory Controller: Supports DDR2 and DDR3 memory, offering flexibility in memory selection depending on the motherboard.
  • AMD Cool'n'Quiet Technology: Automatically adjusts processor frequency and voltage to reduce power consumption and noise levels.
  • Socket AM3 Compatibility: Compatible with a wide range of motherboards using the AM3 socket.

Benefits:

  • Improved Multitasking: Three cores allow for smoother multitasking, enabling users to run multiple applications simultaneously.
  • Cost-Effective Performance: Provides a good balance of performance and price, making it a cost-effective option for budget-conscious users.
  • Energy Efficiency: The 45nm process contributes to lower power consumption and reduced heat output.
  • Wide Compatibility: Compatible with a variety of motherboards and memory types, providing flexibility in system building and upgrades.
  • Reliable Performance: AMD's Athlon II X3 series is known for its stability and reliability, making it a dependable choice for everyday computing.

Additional Details:

The AMD Athlon II X3 460 typically operates at a clock speed of around 3.4 GHz. It features 1.5MB of L2 cache (512KB per core) to improve data access speeds. The processor has a TDP (Thermal Design Power) of around 95W. It supports both DDR2 and DDR3 memory, depending on the motherboard being used. The CPU is designed for the Socket AM3 platform. Some Athlon II X3 processors have the potential to unlock a fourth core on certain motherboards, although this is not guaranteed and may vary based on the motherboard and BIOS settings.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
IBM
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess