EN
  • EN
  • DE

MC56F8033VLC

Part No MC56F8033VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit 56800E CISC 64KB Flash 3.3V 32-Pin LQFP Tray / IC MCU 16BIT 64KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 56F8xxx
Packaging Tray
Core Processor 56800E
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, LIN, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 4K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 787795-MC56F8033VLC
Popularity Medium
Supply and Demand Status Limited
Family Name MC56F8033
Introduction Date June 27, 2009
ECCN 3A991.a.2
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC56F8033VLC CAD Model

Description

The NXP MC56F8033VLC is a highly integrated digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU). This product is part of NXP's 56F8000 series of controllers, which are designed to deliver optimal performance for motor control, power conversion, and sensing applications.

Key Features

  • CPU: 32-bit 56800E core, combining the features of a DSP and an MCU.
  • Frequency: Up to 50MHz for efficient processing capabilities.
  • Flash Memory: 32KB of on-chip flash for robust program storage.
  • RAM: 4KB of on-chip RAM, facilitating quick data access and manipulation.
  • Peripherals: Includes a rich set of peripherals such as an ADC, PWM, timers, and communication interfaces like SPI, I2C, and UART.
  • Power Efficiency: Designed for low-power operation to ensure energy efficiency in embedded applications.
  • Packaging: Available in a compact 32-pin LQFP package, suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range, making it reliable for harsh environments.

Applications

The MC56F8033VLC is ideal for a wide range of applications, particularly where precise control and reliable operation are required. Its typical use cases include:

  • Motor Control (BLDC, PMSM, ACIM)
  • Power Supplies (SMPS, Inverters)
  • Intelligent Sensing
  • Industrial Control Systems
  • Automotive Control Systems

Development Support

NXP offers comprehensive development support for the MC56F8033VLC, including software tools, reference designs, and technical documentation to accelerate the design process and help engineers bring their products to market faster.

Conclusion

With its robust feature set, the NXP MC56F8033VLC is a versatile and powerful solution for embedded control applications that require a blend of MCU usability and DSP performance. Its integration of essential peripherals, coupled with its low-power design and support for a wide temperature range, make it an excellent choice for designers looking to optimize their systems for performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6068 $63.0340
12+ $10.3442 $124.1304
18+ $10.0208 $180.3744
24+ $9.6974 $232.7376
31+ $9.3740 $290.5940
42+ $8.4049 $353.0058
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess