EN
  • EN
  • DE

MCZ33904B3EK

Part No MCZ33904B3EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description SBC Gen2 with CAN High Speed and LIN Interface | IC SBC CAN HS 3.3V 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications System Basis Chip
Interface CAN
Supply Voltage (V) 5.5V ~ 28V
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Style SMD
Family Part Number MCZ33904
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 1221394-MCZ33904B3EK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33904B3EK CAD Model

Description

Product Overview: MCZ33904B3EK from NXP

The MCZ33904B3EK is a cutting-edge System Basis Chip (SBC) designed by NXP Semiconductors, tailored for automotive applications requiring a reliable interface between the vehicle's microcontrollers and peripherals. This advanced component is part of the 33904 series, which is well-known for its robustness and high performance in challenging automotive environments.

Key Features

  • Multiple Communication Channels: The device integrates a CAN transceiver, which conforms to the ISO11898-2 and ISO11898-5 standards, ensuring high-speed data transmission with low-power mode support.
  • Enhanced Power Management: It offers a sophisticated power management system with various modes such as Wake-up, Sleep, and Stop, enabling efficient energy utilization within the vehicle's electronic systems.
  • Robust Protection: The SBC is equipped with excellent protection features against transients, over-voltage, and under-voltage conditions, making it highly resilient in the volatile electrical environment of automotive applications.
  • Advanced Diagnostics: On-chip diagnostics and a fail-safe operating mode ensure that the system maintains performance and functionality under fault conditions.

Applications

The MCZ33904B3EK is ideally suited for a wide range of automotive applications, including but not limited to:

  • Body Control Modules
  • Gateway Modules
  • Power Steering Systems
  • Engine Management Units

Technical Specifications

With an operational temperature range of -40°C to +125°C, the MCZ33904B3EK is designed to withstand the harsh conditions of automotive environments. Its 5.0V supply voltage and low quiescent current make it energy-efficient, while the 20-pin SOIC package allows for compact integration into electronic control units.

Quality and Reliability

NXP Semiconductors commits to high-quality standards, and the MCZ33904B3EK is no exception. It is manufactured with rigorous automotive-grade processes, ensuring reliability and longevity in the field. Compliance with AEC-Q100 standards further attests to its suitability for automotive applications.

Conclusion

The MCZ33904B3EK from NXP is a highly integrated and reliable SBC that enhances the capabilities and performance of automotive electronic systems. Its robust design and feature-rich architecture make it an excellent choice for engineers looking to develop advanced automotive solutions.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9489 $59.2335
36+ $3.2402 $116.6472
56+ $3.1390 $175.7840
77+ $3.0377 $233.9029
99+ $2.9365 $290.7135
132+ $2.6327 $347.5164
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess