EN
  • EN
  • DE

SY10E416JC-TR

Part No SY10E416JC-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LINE RCVR QUINT DIFF 28-PLCC  /  Differential Receiver IC 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.5V
Number of Bits 5
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E416
Other Names SY10E416JC TR,SY10E416JC TR,SY10E416JCTR,SY10E416JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256417-SY10E416JC-TR
Ultra Librarian 3D Model Ultra Librarian SY10E416JC-TR CAD Model

Description

Microchip Technology SY10E416JC-TR Product Overview

The SY10E416JC-TR from Microchip Technology is a high-performance, precision integrated circuit designed for a wide range of applications requiring fast and reliable data manipulation. This component is part of Microchip's family of high-speed logic devices, which are renowned for their quality, durability, and performance.

Key Features

  • High-Speed Operation: The SY10E416JC-TR is engineered to operate at exceptional speeds, making it ideal for high-frequency data processing tasks.
  • Low Power Consumption: Despite its high-speed capabilities, this device is optimized for low power consumption, which is critical for energy-sensitive applications.
  • Wide Voltage Range: It supports a broad range of operating voltages, providing flexibility in various system designs and ensuring compatibility with other components.
  • Temperature Range: The device is designed to perform reliably over an extensive temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.

Applications

The SY10E416JC-TR is versatile and can be used in numerous applications, including:

  • High-speed data acquisition systems
  • Communication infrastructure
  • Automated test equipment
  • Signal processing
  • Networking equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY10E416JC-TR is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of modern electronic systems. With its robust design and proven reliability, this product is a trusted choice for engineers and designers looking to incorporate high-speed logic into their projects.

Package and Availability

The SY10E416JC-TR is available in a convenient surface-mount package, which allows for efficient assembly and integration into a wide variety of PCB designs. Microchip Technology also ensures product availability and long-term support, making the SY10E416JC-TR a reliable choice for both new designs and existing systems requiring maintenance or upgrades.

Overall, the SY10E416JC-TR from Microchip Technology is an exceptional component that offers the performance, efficiency, and reliability needed for today's high-speed digital applications.

You May Also Be Interested in

ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess