EN
  • EN
  • DE

NTS0304EUKZ

Part No NTS0304EUKZ
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description 4-BIT VOLTAGE TRANSLATOR 12WLCSP  /  Translating Transceiver IC 12-WLCSP (1.42x1.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Logic Type Translating Transceiver
Supply Voltage 0.95V ~ 3.6V, 1.65V ~ 5.5V
Number of Bits 4
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 12-UFBGA, WLCSP
Supplier Device Package 12-WLCSP (1.42x1.97)
Base Product Number NTS0304
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935378488012
Standard Package 4,000
Win Source Part Number 973521-NTS0304EUKZ
Ultra Librarian 3D Model Ultra Librarian NTS0304EUKZ CAD Model

Description

NXP Product Overview: NTS0304EUKZ

The NTS0304EUKZ is a state-of-the-art level translator device from NXP Semiconductors, designed to provide seamless voltage level translation between different logic levels. This product is an essential component for modern electronic systems that require the interfacing of peripherals and microcontrollers operating at varying voltage domains.

Key Features

  • Bi-Directional Translation: The NTS0304EUKZ is capable of translating signals bi-directionally, which allows for flexible integration between components that operate at different voltage levels.
  • Wide Voltage Range: It supports a broad range of supply voltages from 1.65V to 5.5V on both the A and B ports. This feature enables compatibility with a variety of logic levels used in modern electronics.
  • High-Speed Operation: With its capability to support high-speed signal transmission, the NTS0304EUKZ is well-suited for high-performance applications that require quick data transfer between different voltage domains.
  • Low Power Consumption: Designed for efficiency, the NTS0304EUKZ consumes minimal power, making it an ideal choice for power-sensitive applications.
  • Auto-Direction Sensing: The device automatically senses the direction of data flow, which simplifies the design and reduces the need for direction control signals.
  • ESD Protection: It includes electrostatic discharge (ESD) protection on all pins, enhancing the robustness and longevity of the device in challenging environments.

Applications

The NTS0304EUKZ is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Devices
  • Computing Devices
  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Infotainment Systems

Package and Quality

Encased in a compact DHVQFN14 package, the NTS0304EUKZ is designed for space-constrained applications. NXP's commitment to quality ensures that this level translator meets the industry's highest standards for reliability and performance.

You May Also Be Interested in

ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2791 $50.1402
54+ $1.8701 $100.9854
83+ $1.8116 $150.3628
115+ $1.7532 $201.6180
148+ $1.6948 $250.8304
198+ $1.5194 $300.8412
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,050 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess