EN
  • EN
  • DE

EPXA4F672C1

Part No EPXA4F672C1
Manufacturer Altera
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC EXCALIBUR ARM 672FBGA / FPGA APEX 20K Family 400K Gates 16640 Cells 1.8V 672-Pin FC-FBGA Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Altera
Series Excalibur
Packaging Tray
Core Type 32-Bit ARM9
Speed 266MHz
Interface EBI/EMI, UART/USART
Program SRAM Bytes 128K
Data SRAM Bytes 64K
FPGA Core Cells 16640
FPGA Gates 400K
Operating Supply Voltage 1.8V
Mounting SMD
Operating Temperature Range 0°C ~ 85°C
Package 672-BBGA, FCBGA
Manufacturer Package 672-FBGA (27x27)
Win Source Part Number 774229-EPXA4F672C1
Popularity Medium
Supply and Demand Status Limited
Family Name EPXA4F672
ECCN 3A001.a.7.a
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EPXA4F672C1 CAD Model

Description

The Altera Excalibur EPXA4F672C1 is a 32-bit ARM9 core type FPGA that operates at a speed of 266MHz.

  • Package: 672-BBGA, FCBGA
  • Operating Temperature Range: 0°C to 85°C
  • FPGA Core Cells: 16,640
  • FPGA Gates: 400K
  • Operating Supply Voltage: 1.8V
  • Interfaces: EBI/EMI and UART/USART
  • Program SRAM Bytes: 128K
  • Data SRAM Bytes: 64K
  • Series: Excalibur
  • Packaging: Tray

You May Also Be Interested in

Microchip Technology
IC FPSLIC 10K GATE 25MHZ 208QFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 28KB FLASH 44TQFP
Lowest to $3.1282
Intel
IC EXCALIBUR ARM 484FBGA /
Need more? Email Us
Intel
IC EXCALIBUR ARM 672FBGA
Need more? Email Us
Altera
LOADABLE PLD, PBGA1020 /
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 25MHZ 256BGA
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 144LQFP
Need more? Email Us
Intel
IC EXCALIBUR ARM 484FBGA /
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess