EN
  • EN
  • DE

AT94S40AL-25DGJ

Part No AT94S40AL-25DGJ
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC FPSLIC 40KGATE 25MHZ 256CABGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Mfr Microchip Technology
Series FPSLIC®
Package Tray
Core Type 8-bit AVR
Speed 16 MHz
Interface I2C, UART
Program SRAM Bytes 20K-32K
FPGA SRAM 18kb
EEPROM Size 1M x 8
Data SRAM Bytes 4K ~ 16K
FPGA Core Cells 2304
FPGA Gates 40K
FPGA Registers 2862
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 256-LBGA, CABGA
Supplier Device Package 256-CABGA (17x17)
Base Product Number AT94S40
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1342514-AT94S40AL-25DGJ
Ultra Librarian 3D Model Ultra Librarian AT94S40AL-25DGJ CAD Model

Description

The AT94S40AL-25DGJ is a cutting-edge integrated circuit from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This component is part of the FPSLIC (Field Programmable System Level Integrated Circuit) family, which combines the versatility of an FPGA (Field-Programmable Gate Array) with the reliability and ease of use of standard microcontrollers.

Key Features

  • High Performance: With a 25MHz clock speed, the AT94S40AL-25DGJ provides robust performance for a wide array of applications, ensuring efficient processing and task execution.
  • Programmable Logic: The FPGA element allows for high levels of customization and flexibility, enabling designers to tailor the device to specific needs and update functionality post-deployment.
  • Embedded AVR Microcontroller: This device benefits from the inclusion of an AVR microcontroller core, known for its simplicity, efficiency, and wide-ranging support within the developer community.
  • Memory Capacity: It boasts an ample memory capacity, facilitating complex designs and applications without the need for external memory components.
  • High Integration: The integration of multiple components into a single chip reduces the overall footprint, simplifies the design, and can lead to cost savings in terms of both board space and bill of materials.
  • Package Type: The AT94S40AL-25DGJ comes in a 256-lead PBGA (Plastic Ball Grid Array) package, offering a compact and reliable form factor for space-constrained applications.

Applications

The versatility of the AT94S40AL-25DGJ makes it ideal for a range of uses, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Telecommunications infrastructure
  • Consumer electronics
  • Internet of Things (IoT) devices

With its blend of an FPGA and a microcontroller, the AT94S40AL-25DGJ is a powerful choice for designers looking to create flexible, efficient, and sophisticated electronic systems. Microchip Technology's commitment to quality ensures that this product will meet the rigorous demands of modern electronic environments.

You May Also Be Interested in

Altera
Need more? Email Us
Altera
LOADABLE PLD, PBGA484 /
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 25MHZ 256BGA
Need more? Email Us
Atmel
FPGA, 576 CLBS, 10000 GATES, 25M /
Lowest to $39.8584
Microchip Technology
IC FPSLIC 40K GATE 25MHZ 256BGA
Need more? Email Us
Altera
LOADABLE PLD, PBGA1020 /
Need more? Email Us
Atmel
IC FPSLIC 40K GATE 25MHZ 144LQFP
Need more? Email Us
Intel
IC EXCALIBUR ARM 484FBGA /
Need more? Email Us
Intel
IC FPGA 178 I/O 256FBGA
Lowest to $88.1323

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess