EN
  • EN
  • DE

EPXA4F672C1N

Part No EPXA4F672C1N
Manufacturer Altera
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case BGA
Manufacturer Altera
Manufacturer Homepage www.altera.com
Win Source Part Number 745609-EPXA4F672C1N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPXA4F672C1N CAD Model

Description

The EPXA4F672C1N is a Field Programmable Gate Array (FPGA) with a microcontroller, manufactured by Altera (now part of Intel). It is part of the Arria II GX family, which is designed to provide a balance of performance, power efficiency, and cost. These FPGAs are used in a variety of applications that require flexible hardware acceleration and real-time processing capabilities.

Applications:

  • Industrial automation
  • Motor control
  • Image processing
  • Video processing
  • Communication systems

Features:

  • High-performance FPGA fabric
  • Integrated microcontroller
  • High-speed transceivers
  • Extensive memory resources
  • Advanced power management

Benefits:

  • Enables high-speed data processing and algorithm acceleration.
  • Provides a flexible platform for custom hardware designs.
  • Reduces power consumption in embedded systems.
  • Simplifies system design and reduces time-to-market.

Specifications:

The EPXA4F672C1N features a 672-pin FineLine BGA package. It includes a hard processor system (HPS) with a dual-core ARM Cortex-A9 processor, allowing for software execution alongside hardware acceleration provided by the FPGA fabric. The device supports various high-speed transceivers for communication interfaces. It has abundant on-chip memory resources for data storage and processing. The advanced power management features optimize power consumption based on the application requirements. It also includes various I/O interfaces for connecting to external peripherals and devices.

Altera's Arria II GX FPGAs are designed to meet the performance and power requirements of demanding embedded applications. The integrated microcontroller and FPGA fabric provide a versatile platform for implementing custom hardware accelerators and real-time processing systems. This component is commonly used in applications that require flexible hardware acceleration, such as image processing, video processing, and communication systems. It requires careful design and configuration using Altera's Quartus Prime development software. Proper handling and board-level design techniques are essential to ensure optimal performance and reliability.

You May Also Be Interested in

Microchip Technology
IC FPSLIC 40K GATE 25MHZ 256BGA
Need more? Email Us
Altera
LOADABLE PLD, PBGA1020
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 208QFP
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 144LQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1MB FLASH 100LQFP
Lowest to $71.9469
Microchip Technology
IC FPSLIC 40K GATE 144LQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 28KB FLASH 44TQFP
Lowest to $3.1282
Intel
IC EXCALIBUR ARM 672FBGA
Need more? Email Us
OCS
IC MODULE CORTEX-A8 1GHZ 512MB
Lowest to $78.8060

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess