EN
  • EN
  • DE

EPXA10F1020C3

Part No EPXA10F1020C3
Manufacturer Altera
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description LOADABLE PLD, PBGA1020
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Mfr Altera
Series Excalibur™
Package Tray
Product Status Obsolete
Core Type 32-Bit ARM9
Speed 166 MHz
Interface EBI/EMI, UART/USART
Program SRAM Bytes 256K
Data SRAM Bytes 128K
FPGA Core Cells 38400
FPGA Gates 1M
Voltage - Supply 1.8V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C
Package / Case 1020-BBGA, FCBGA
Supplier Device Package 1020-FBGA (33x33)
Standard Package 4 pcs
ECCN 3A001A7A
HTSUS 8542.39.0001
Win Source Part Number 918490-EPXA10F1020C3
Ultra Librarian 3D Model Ultra Librarian EPXA10F1020C3 CAD Model

Description

The 918490-EPXA10F1020C3 is a unique integrated circuit that combines a field-programmable gate array (FPGA) with a 32-bit ARM9 microcontroller.

  • Speed: 166 MHz
  • Package Type: 1020-BBGA
  • Voltage Supply: 1.8V
  • Part Status: Obsolete

You May Also Be Interested in

Intel
IC EXCALIBUR ARM 672FBGA /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 4MB FLASH 176LQFP
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $82.9036
Microchip Technology
IC FPSLIC 40KGATE 25MHZ 256CABGA
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 25MHZ 208QFP
Need more? Email Us
Altera
LOADABLE PLD, PBGA1020 /
Need more? Email Us
Altera
EXCALIBUR ARM922T 32 BIT RISC CO /
Need more? Email Us
Intel
IC EXCALIBUR ARM 484FBGA /
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess