EN
  • EN
  • DE

SKRHAAE010

Part No SKRHAAE010
Manufacturer ALPS Electric
Catalog Navigation Switches, Joystick
Description SWITCH NAVIGATION 50MA 12VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Navigation Switches, Joystick
Mfr Alps Alpine North America, Inc.
Series SKRH
Package Tape & Reel
Product Status Active
Type Joystick, 2 - Axis
Actuator Type Plunger for Cap
Switch Function 4-Way Directional, Center Select
Functions, Extra 1 Pushbutton
Output Digital (Mechanical Switch)
Voltage - Supply -
Current Rating (Amps) 50mA (DC)
Voltage Rating - DC 12 V
Contact Material -
Contact Finish -
Mounting Type Surface Mount
Termination Style J Lead
Temperature Range - Operating -40°C ~ 85°C
Panel Cutout Dimensions -
Ingress Protection -
Features -
Mechanical Life 200,000 Cycles
Electrical Life 200,000 Cycles
Operating Force 125gf
MSL Level 1 (Unlimited)
Win Source Part Number 1376338-SKRHAAE010
Ultra Librarian 3D Model Ultra Librarian SKRHAAE010 CAD Model

Description

The SKRHAAE010 is a 2-axis joystick navigation switch manufactured by Alps Alpine North America, Inc. It is part of the SKRH series and is designed for surface mount installation.

  • Manufacturer: Alps Alpine North America, Inc.
  • Product Name: SKRHAAE010
  • Type: 2-Axis Joystick Navigation Switch
  • Series: SKRH
  • Mounting Type: Surface Mount
  • Current Rating: 50mA (DC)
  • Voltage Rating: 12V DC
  • Directional Switch: 4-Way
  • Center Select: Yes
  • Actuator Type: Plunger for Cap
  • Termination Style: J Lead
  • Mechanical Life: 200,000 Cycles
  • Electrical Life: 200,000 Cycles
  • Output: Digital
  • Operating Force: 125gf

You May Also Be Interested in

C&K Components
SWITCH NAVIGATION 10MA 24V
Need more? Email Us
C&K Components
SWITCH NAVIGATION DGTL 50MA 24V
Need more? Email Us
E-SWITCH
SWITCH NAVIGATION DGTL 50MA 12V
Need more? Email Us
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $4.6376
C&K Components
SWITCH NAVIGATION 50MA 24V
Need more? Email Us
C&K Components
THUMBSTICK DUAL AXIS W/MOM PB
Lowest to $3.5113
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
C&K Components
SWITCH KEYLOCK 4POS DP4T 4A 125V / Keylock Switch 4 Position DP4T 4A (AC/DC) 125 VAC 28 VDC Panel Mount
Need more? Email Us
Apem Inc.
SWITCH JOYSTICK T-HANDLE HALL / Joystick, 1 - Axis Analog (Hall Effect) Output
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7604 $53.2280
165+ $0.6239 $102.9435
250+ $0.6044 $151.1000
345+ $0.5849 $201.7905
445+ $0.5654 $251.6030
595+ $0.5070 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess