EN
  • EN
  • DE

254TA103B50B

Part No 254TA103B50B
Manufacturer CTS Electrocomponents
Catalog Navigation Switches, Joystick
Description JOYSTICK 10K OHM 2 AXIS TH / Joystick, 2 - Axis Analog (Resistive) Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Navigation Switches, Joystick
Mfr CTS Electrocomponents
Series 254
Package Tray
Product Status Obsolete
Type Joystick, 2 - Axis
Actuator Type Joystick
Switch Function 360° Directional
Output Analog (Resistive)
Voltage Rating - AC 50 V
Voltage Rating - DC 5 V
Resistance 10 kOhms
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -10°C ~ 80°C
Mechanical Life 1,000,000 Cycles
Electrical Life 1,000,000 Cycles
Operating Force 1.200gfm
Standard Package 200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1349766-254TA103B50B
Ultra Librarian 3D Model Ultra Librarian 254TA103B50B CAD Model

Description

The CTS Electrocomponents 1349766-254TA103B50B is a Joystick, 2 - Axis Navigation Switch.

  • Voltage Rating (DC): 5VDC
  • Voltage Rating (AC): 50VAC
  • Operating Temperature Range: -10°C to 80°C
  • Mounting: through hole
  • Package: tray
  • Quantity: 200 pieces
  • Resistance: 10 kOhms
  • Electrical Life: 1,000,000 cycles
  • Mechanical Life: 1,000,000 cycles
  • Status: obsolete
  • Series: 254

You May Also Be Interested in

C&K Components
SWITCH NAVIGATION 50MA 24V
Lowest to $1.6320
Alps Alpine
Multi-Directional Switches 5 Volts SMD/SMT
Lowest to $1.9675
E-SWITCH
SWITCH NAV TACTILE 50MA 12V
Lowest to $3.5583
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
Apem Inc.
SWITCH THUMBWHEEL HALL EFFECT
Need more? Email Us
Apem Inc.
SWITCH JOYSTICK T-HANDLE HALL / Joystick, 1 - Axis Analog (Hall Effect) Output
Need more? Email Us
E-Switch
SWITCH KEYLOCK 2POS SPST 4A 125V
Need more? Email Us
NKK Switches
SWITCH KEYLK 3POS DP3T 0.4VA 28V
Lowest to $22.8078

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess