EN
  • EN
  • DE

TPA511GPLFS

Part No TPA511GPLFS
Manufacturer C&K Components
Catalog Navigation Switches, Joystick
Description SWITCH NAVIGATION 50MA 24V / Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Navigation Switches, Joystick
Mfr C&K Components
Series TPA
Package Bulk
Product Status Obsolete
Type Navigation Switch, 2 - Axis
Actuator Type Plunger for Cap
Switch Function 4-Way Directional, Center Select
Functions, Extra -
Output Digital (Mechanical Switch)
Voltage - Supply -
Current Rating (Amps) 50mA (DC)
Voltage Rating - DC 24 V
Contact Material -
Contact Finish Silver
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 85°C
Panel Cutout Dimensions -
Ingress Protection -
Features -
Mechanical Life 200,000 Cycles
Electrical Life -
Operating Force 180/400gf
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Standard Package 1,000 pcs
Win Source Part Number 1383689-TPA511GPLFS
Ultra Librarian 3D Model Ultra Librarian TPA511GPLFS CAD Model

Description

The TPA511GPLFS is a 2-axis navigation switch from the TPA series.

  • Termination Style: Gull Wing
  • Contact Finish: Silver
  • Voltage Rating: 24V
  • Current Rating: 50mA (DC)
  • Directional Switch: 4-Way
  • Center Select Switch: Yes
  • Mechanical Life: 200,000 Cycles
  • Operating Temperature: -40°C to 85°C
  • Status: Obsolete
  • Moisture Sensitivity Level: 1 (Unlimited)

You May Also Be Interested in

ALPS Electric
SWITCH NAVIGATION 50MA 12VDC
Lowest to $0.5745
C&K Components
SWITCH NAVIGATION 10MA 24V
Need more? Email Us
RAFI USA
MICROMEC KEYLOCK SWITCH IP54 2X9 / Keylock Switch 3 Position DP3T 100mA (AC/DC) 35 VAC 35 VDC Through Hole
Need more? Email Us
C&K Components
SWITCH NAVIGATION 50MA 24V
Lowest to $1.6320
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 125V
Need more? Email Us
NKK Switches
SWITCH KEYLK 3POS DP3T 0.4VA 28V
Lowest to $22.8078
C&K Components
SWITCH KEYLOCK 4POS DP4T 4A 125V / Keylock Switch 4 Position DP4T 4A (AC/DC) 125 VAC 28 VDC Panel Mount
Need more? Email Us
C&K Components
THUMBSTICK DUAL AXIS W/MOM PB
Lowest to $3.5113
Alps Alpine
Multi-Directional Switches standard 12 detent, 6 pulse
Lowest to $1.6057

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess