EN
  • EN
  • DE

NCV7702BDWR2G

Part No NCV7702BDWR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description 1 A Dual H-Bridge Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Bipolar
Applications Automotive
Operating Supply Voltage 7 V ~ 16 V
Voltage - Load 7 V ~ 16 V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1230707-NCV7702BDWR2G
Manufacturer Homepage www.onsemi.com
Family Name NCV7702BDWR2G
Introduction Date December 21, 2005
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV7702BDWR2G CAD Model

Description

ON Semiconductor NCV7702BDWR2G Product Overview

The NCV7702BDWR2G is a high-performance, dual H-bridge driver designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit (IC) is tailored for automotive applications and is capable of driving two DC motors or one stepper motor, making it an ideal choice for a wide range of automotive applications, including but not limited to, power window lifts, seat adjustment systems, and small electric pumps.

Constructed with robust technology, the NCV7702BDWR2G is designed to withstand the harsh environments typical of automotive applications. It is AEC-Q100 qualified, which means it meets the stringent requirements of automotive quality standards, ensuring reliability and performance under extreme conditions.

Key Features of NCV7702BDWR2G

  • Operating Voltage Range: The device operates over a broad voltage range from 5.5V to 50V, providing flexibility in various automotive power systems.
  • Output Current Capacity: It is capable of delivering up to 0.9A of continuous current per channel, which is sufficient for driving small to medium-sized DC motors.
  • Thermal Shutdown Protection: The IC includes an integrated thermal shutdown feature that protects the device from overheating, enhancing its durability and lifespan.
  • Low Standby Current: With a focus on energy efficiency, the device offers a low standby current, which is crucial for battery-operated systems to conserve power.
  • Protection Features: It includes various protection features such as overcurrent protection, undervoltage lockout, and cross-conduction prevention, ensuring safe operation and preventing damage to the IC or the motor.
  • Package Type: The NCV7702BDWR2G is available in a compact SOIC-20 wide body package, making it suitable for space-constrained applications.

Applications

The versatility of the NCV7702BDWR2G makes it suitable for a variety of automotive applications. Its robust design and comprehensive protection features make it an excellent choice for developers looking to create reliable and efficient motor control systems within the automotive industry.

Whether you're designing a new vehicle feature or seeking a reliable motor driver for your existing automotive application, the NCV7702BDWR2G from ON Semiconductor offers the performance, durability, and quality that modern automotive systems demand.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
DRIVER
Lowest to $5.4417
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess